EN
  • EN
  • DE

81509080

Part No 81509080
Manufacturer Crouzet USA
Catalog Valves and Control
Description SWITCH PRES OPERATED SUB-BASE MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Pressure Switch
Function Pressure Operated
Operating Pressure 20 PSI (1.4 bar)
Fluid Type Air, Inert Gas, Liquid
Mounting Type Sub-Base Mount
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1600363-81509080
Ultra Librarian 3D Model Ultra Librarian 81509080 CAD Model

Description

N

You May Also Be Interested in

Crouzet USA
POS DET REL POSITIVE OUT SUBBASE
Need more? Email Us
Crouzet USA
SWITCH POSITIVE OUT SUB-BASE MNT
Need more? Email Us
Crouzet USA
LOGIC YES ELEMENT SUB-BASE MOUNT
Need more? Email Us
Crouzet USA
VACUUM SWITCH POS OUT SUBBASE MT
Need more? Email Us
Crouzet USA
SUB-BASE DIN RAIL
Need more? Email Us
Crouzet USA
FLOW RESTRICT ONE-WAY FREE HANG
Need more? Email Us
Crouzet USA
CONTROL VALVE 4/2 SUBBASE MNT
Need more? Email Us
Crouzet USA
FLOW RESTRICT ONE-WAY FREE HANG
Need more? Email Us
Crouzet USA
LOGIC NOT ELEMENT SUB-BASE MOUNT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess