EN
  • EN
  • DE

ATP221

Part No ATP221
Manufacturer Crouse-Hinds
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1108673-ATP221
Categories Custom Parts
Manufacturer Crouse-Hinds
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATP221 CAD Model

Description

The Crouse-Hinds ATP221 is a pendant mount adapter used to connect industrial lighting fixtures to a power source. This adapter is designed for use in hazardous locations and harsh environments, providing a secure and reliable connection for pendant-mounted lighting. It facilitates the installation and maintenance of lighting systems, ensuring safety and optimal performance.

Applications

  • Hazardous locations where explosion-proof equipment is required.
  • Industrial facilities such as chemical plants, refineries, and manufacturing plants.
  • Outdoor lighting in environments exposed to corrosive elements.
  • Pendant mounting of lighting fixtures.
  • Areas requiring secure and reliable electrical connections.

Features

  • Durable construction for harsh environments.
  • Explosion-proof design suitable for hazardous locations.
  • Pendant mount compatibility for various lighting fixtures.
  • Corrosion-resistant materials for long-lasting performance.
  • Secure connection to ensure electrical safety.

Benefits

  • Enhanced safety in hazardous environments due to explosion-proof design.
  • Reduced maintenance costs with durable and corrosion-resistant materials.
  • Easy installation and maintenance of pendant-mounted lighting fixtures.
  • Reliable electrical connection preventing downtime.
  • Compliance with industry standards for hazardous location equipment.

Additional Details

The ATP221 adapter is typically made from materials like copper-free aluminum or stainless steel to provide corrosion resistance. It is designed to meet specific NEMA and UL standards for hazardous locations, ensuring safety and reliability. The adapter's dimensions and thread sizes are standardized for compatibility with a wide range of pendant-mounted lighting fixtures. Proper installation, including grounding and sealing, is essential for maintaining its explosion-proof rating.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Anachip Corp
Need more? Email Us
Texas Instruments
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess