EN
  • EN
  • DE

JB3030UWT-D-U40EA0000-NZ000001

Part No JB3030UWT-D-U40EA0000-NZ000001
Manufacturer CreeLED, Inc.
Catalog OEM Souring
Description RF TXRX MODULE TRACE ANT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465016-JB3030UWT-D-U40EA0000-NZ000001
Manufacturer CreeLED, Inc.
Package Tape & Reel (TR)
Product Status Active
Color White, Neutral
CCT (K) 4000K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test 28lm (Typ)
Flux @ 25°C, Current - Test 29lm (28lm ~ 30lm)
Current - Test 65mA
Voltage - Forward (Vf) (Typ) 2.79V
Lumens/Watt @ Current - Test 160 lm/W
CRI (Color Rendering Index) 90
Current - Max 240mA
Viewing Angle 120°
Grade -
Mounting Type Surface Mount
Package / Case 1212 (3030 Metric)
Supplier Device Package 3030
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.034\
Ultra Librarian 3D Model Ultra Librarian JB3030UWT-D-U40EA0000-NZ000001 CAD Model

Description

The JB3030UWT-D-U40EA0000-NZ000001, produced by CREE, stands as a revolutionary controller module in the realm of wireless communication technology. This RF transmitter and receiver (TXRX) module is engineered to excel in applications requiring efficient and reliable wireless data transmission. With its integrated trace antenna, it provides an optimal solution for varied applications ranging from industrial automation to consumer electronic devices where space constraints and performance are critical considerations. CREE's commitment to developing cutting-edge technology is evident in this module, combining robust RF communication capabilities with compact design to offer a versatile solution that can be integrated into diverse systems. The inclusion of a trace antenna enhances the module's performance by ensuring better signal reception and transmission, making the JB3030UWT-D-U40EA0000-NZ000001 a key component in achieving seamless wireless communication in today's interconnected world.

You May Also Be Interested in

Altera
FPGA
Lowest to $931.3433
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Altera
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Intel
FPGA
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess