EN
  • EN
  • DE

XREWHT-L1-8D-P3-0-04

Part No XREWHT-L1-8D-P3-0-04
Manufacturer Cree/Wolfspeed
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1219255-XREWHT-L1-8D-P3-0-04
Categories Custom Parts
Manufacturer Cree/Wolfspeed
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XREWHT-L1-8D-P3-0-04 CAD Model

Description

The XREWHT-L1-8D-P3-0-04 is a high-power LED manufactured by Cree/Wolfspeed. It is designed for applications requiring high brightness and energy efficiency. This LED is part of Cree's XLamp series, known for their performance and reliability. It's likely a white LED based on the 'WHT' in the part number.

Applications

  • Street Lighting: Provides efficient and long-lasting illumination for roads and public areas.
  • High Bay Lighting: Used in industrial and commercial facilities to illuminate large spaces.
  • Outdoor Area Lighting: Provides bright and reliable lighting for parking lots, pathways, and other outdoor areas.
  • Architectural Lighting: Used to highlight buildings and architectural features.
  • Automotive Lighting: Employed in headlights, taillights, and other automotive lighting applications.
  • Specialty Lighting: Utilized in various specialty lighting applications, such as horticultural lighting and medical lighting.

Features

  • High Luminous Flux: Delivers a high level of light output.
  • Low Forward Voltage: Operates at a low forward voltage, reducing power consumption.
  • Long Lifespan: Provides a long operational lifespan, reducing maintenance costs.
  • Wide Viewing Angle: Offers a wide viewing angle for uniform illumination.
  • High Reliability: Designed for reliable operation in demanding environments.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Energy Efficiency: Reduces energy consumption compared to traditional lighting technologies.
  • Cost Savings: Lowers energy costs and maintenance expenses.
  • Improved Visibility: Provides bright and clear illumination.
  • Environmentally Friendly: Reduces carbon emissions.
  • Long-Term Reliability: Ensures long-lasting performance.

Additional Details

The XREWHT-L1-8D-P3-0-04 LED's specific electrical and optical characteristics, such as forward voltage, luminous flux, color temperature, and viewing angle, are detailed in the Cree/Wolfspeed datasheet. The LED is typically mounted on a printed circuit board (PCB) with a heatsink to dissipate heat. Thermal management is crucial for ensuring the LED's long-term performance and reliability. The datasheet provides detailed information on thermal resistance and recommended heatsink specifications. The LED is packaged in a surface-mount package, making it easy to integrate into electronic circuits.

You May Also Be Interested in

Zilog
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xicor Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess