EN
  • EN
  • DE

XREWHT-L1-8C-N2-0-01

Part No XREWHT-L1-8C-N2-0-01
Manufacturer Cree/Wolfspeed
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984929-XREWHT-L1-8C-N2-0-01
Categories OEM Parts(T-Z)
Manufacturer Cree/Wolfspeed
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XREWHT-L1-8C-N2-0-01 CAD Model

Description

The XREWHT-L1-8C-N2-0-01 is a high-brightness white LED manufactured by Cree/Wolfspeed. It is designed for a variety of lighting applications where high luminous efficacy, long lifespan, and consistent color are important. These LEDs are known for their robust performance and reliability.

Applications:

  • General illumination
  • Indoor lighting (residential, commercial)
  • Outdoor lighting (streetlights, area lighting)
  • Architectural lighting
  • Portable lighting (flashlights, headlamps)
  • Automotive lighting (daytime running lights, interior lighting)
  • Backlighting (LCD displays)

Features:

  • High luminous efficacy: Converts electrical energy into light with high efficiency.
  • Long lifespan: Provides extended operational life, reducing maintenance costs.
  • Consistent color: Maintains color consistency over time and temperature.
  • Wide viewing angle: Provides uniform light distribution.
  • Low thermal resistance: Facilitates efficient heat dissipation.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Energy savings: High luminous efficacy reduces energy consumption.
  • Reduced maintenance costs: Long lifespan minimizes the need for replacements.
  • Improved lighting quality: Consistent color and uniform light distribution enhance the visual experience.
  • Reliable performance: Robust design ensures stable operation in various environments.

Additional Details:

The XREWHT-L1-8C-N2-0-01 features a specific color temperature and luminous flux output, as defined by its part number. The '8C' typically refers to the correlated color temperature (CCT), and 'N2' indicates a specific binning for luminous flux and color consistency. Cree/Wolfspeed LEDs are widely used in professional lighting applications due to their superior performance and reliability. The low thermal resistance is crucial for effective heat management, which is essential for maintaining long lifespan and consistent performance.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess