EN
  • EN
  • DE

XREWHT-L1-5C-Q3-0-04

Part No XREWHT-L1-5C-Q3-0-04
Manufacturer Cree/Wolfspeed
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1182695-XREWHT-L1-5C-Q3-0-04
Categories Custom Parts
Manufacturer Cree/Wolfspeed
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XREWHT-L1-5C-Q3-0-04 CAD Model

Description

The XREWHT-L1-5C-Q3-0-04 is a high-performance white LED manufactured by Cree/Wolfspeed. This LED is designed for a wide range of lighting applications, offering exceptional brightness and efficiency. It is known for its robust construction and long lifespan, making it suitable for demanding environments.

Applications

  • General Illumination: Suitable for indoor and outdoor lighting fixtures.
  • Architectural Lighting: Used to highlight building features and create ambient lighting effects.
  • Automotive Lighting: Can be implemented in headlights, taillights, and interior lighting.
  • Commercial Lighting: Ideal for retail spaces, offices, and warehouses.
  • Portable Lighting: Found in flashlights, headlamps, and other portable devices.

Features

  • High Luminous Flux: Delivers a significant amount of light output.
  • Low Forward Voltage: Operates efficiently with minimal power consumption.
  • Wide Viewing Angle: Provides uniform light distribution.
  • Long Lifespan: Offers extended operational life, reducing maintenance costs.
  • Compact Size: Enables design flexibility and integration into various applications.
  • High Reliability: Built to withstand harsh environmental conditions.

Benefits

  • Energy Efficiency: Reduces energy consumption and lowers electricity bills.
  • Cost Savings: Long lifespan minimizes replacement frequency and maintenance costs.
  • Improved Visibility: Provides bright and clear illumination, enhancing safety.
  • Design Flexibility: Compact size allows for innovative product designs.
  • Environmental Friendliness: Reduces carbon footprint due to lower energy consumption.

Technical Specifications

While specific technical specifications such as exact color temperature, forward voltage, and luminous flux depend on the specific bin and operating conditions, this LED generally features a high CRI (Color Rendering Index) for accurate color representation and is RoHS compliant, ensuring it meets environmental standards. It typically operates within a forward current range specified in the datasheet and has a wide operating temperature range.

You May Also Be Interested in

Xilinx Inc.
Lowest to $32.1751
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Microchip Technology
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
NEC
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess