EN
  • EN
  • DE

XQBRDO-0-O30-K20-00-0001

Part No XQBRDO-0-O30-K20-00-0001
Manufacturer Cree/Wolfspeed
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105928-XQBRDO-0-O30-K20-00-0001
Categories OEM Parts(T-Z)
Manufacturer Cree/Wolfspeed
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XQBRDO-0-O30-K20-00-0001 CAD Model

Description

The XQBRDO-0-O30-K20-00-0001 is a high-power LED from Cree/Wolfspeed, designed for demanding lighting applications. This LED utilizes advanced chip technology and packaging to deliver high luminous flux and efficiency, making it suitable for a variety of indoor and outdoor lighting solutions.

Applications

  • Street lighting
  • High-bay industrial lighting
  • Stadium lighting
  • Horticultural lighting
  • Architectural lighting

Features

  • High luminous flux: Provides intense light output for various applications.
  • High efficiency: Converts electrical energy into light with minimal losses.
  • Long lifespan: Offers extended operational life, reducing maintenance costs.
  • Wide viewing angle: Distributes light evenly across a large area.
  • Low thermal resistance: Facilitates efficient heat dissipation for optimal performance.
  • Robust package: Designed to withstand harsh environmental conditions.

Benefits

  • Energy savings: High efficiency reduces energy consumption and operating costs.
  • Reduced maintenance: Long lifespan minimizes the need for frequent replacements.
  • Improved visibility: High luminous flux enhances visibility and safety.
  • Enhanced color rendering: Provides accurate and vibrant color reproduction.
  • Environmental friendliness: Reduces carbon footprint due to lower energy consumption.

Technical Specifications

The XQBRDO-0-O30-K20-00-0001 LED features a high luminous flux output, typically exceeding several thousand lumens, depending on the drive current. It operates at a forward voltage of approximately 30V and has a low thermal resistance to ensure efficient heat dissipation. The LED is designed for a long lifespan, typically exceeding 50,000 hours, and is available in various color temperatures to suit different lighting applications. Its robust package is designed to withstand harsh environmental conditions, making it suitable for outdoor use.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess