EN
  • EN
  • DE

XPEWHT-L1-3A0-R2-0-06

Part No XPEWHT-L1-3A0-R2-0-06
Manufacturer Cree/Wolfspeed
Catalog Custom Parts (U - Z)
Description LED - Cree White XLamp XP-E - FOR KIT # XPEWHT-L1-0000-00CA1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1135461-XPEWHT-L1-3A0-R2-0-06
Categories Custom Parts
Manufacturer Cree/Wolfspeed
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPEWHT-L1-3A0-R2-0-06 CAD Model

Description

The XPEWHT-L1-3A0-R2-0-06 is a high-power white LED manufactured by Cree/Wolfspeed. It belongs to the XLamp XP-E High Efficiency White (XP-E HEW) family, designed for applications requiring high light output and energy efficiency.

Applications:

  • Architectural Lighting: Used in indoor and outdoor lighting applications for its high brightness and efficiency.
  • Street Lighting: Employed in streetlights for energy-efficient illumination.
  • Portable Lighting: Found in flashlights and other portable lighting devices.
  • Automotive Lighting: Integrated into automotive headlights, tail lights, and interior lighting.
  • General Illumination: Used in various general lighting applications, such as task lighting and accent lighting.

Features:

  • High Light Output: Delivers high luminous flux for bright illumination.
  • High Efficiency: Offers high efficacy (lumens per watt) for energy savings.
  • Compact Size: Features a small footprint for design flexibility.
  • Wide Viewing Angle: Provides a broad light distribution.
  • Long Lifespan: Offers a long operating life for reduced maintenance.

Benefits:

  • Reduced Energy Consumption: Saves energy and lowers operating costs.
  • Improved Lighting Performance: Provides bright, uniform, and high-quality illumination.
  • Smaller System Size: Enables compact and lightweight lighting designs.
  • Lower Maintenance Costs: Reduces the need for frequent lamp replacements.
  • Environmentally Friendly: Reduces carbon emissions and waste.

Additional Details:

The XPEWHT-L1-3A0-R2-0-06 is typically characterized by its correlated color temperature (CCT), color rendering index (CRI), and forward voltage. The specific parameters depend on the binning and testing procedures. The 'XPEWHT' indicates the XLamp XP-E HEW family, 'L1' typically represents a specific flux bin, '3A0' could be a color binning code, 'R2' a voltage bin and '0-06' might relate to specific manufacturing or testing parameters. Cree/Wolfspeed LEDs are known for their reliability and consistent performance.

Always refer to the official datasheet from Cree/Wolfspeed for detailed specifications, including optical characteristics, electrical characteristics, thermal performance, and package dimensions.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xicor Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Zarlink
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess