EN
  • EN
  • DE

PTRA082808NF-V1

Part No PTRA082808NF-V1
Manufacturer Cree/Wolfspeed
Catalog OEM Parts (O - R)
Description High Power RF LDMOS FET 280 W; 48 V; 790 – 820 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086327-PTRA082808NF-V1
Categories OEM Parts(O-R)
Manufacturer Cree/Wolfspeed
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTRA082808NF-V1 CAD Model

Description

The PTRA082808NF-V1 is a GaN HEMT (Gallium Nitride High Electron Mobility Transistor) designed for high-performance RF applications, manufactured by Cree/Wolfspeed. It is optimized for operation in the 800 MHz band and provides excellent power and efficiency characteristics. This device is specifically targeted for use in wireless infrastructure.

Applications

  • Wireless infrastructure: Base stations for cellular networks (e.g., LTE, 5G).
  • Public safety radio: Amplifiers for emergency communication systems.
  • Land mobile radio (LMR): Transmitters for two-way radios and dispatch systems.
  • Military communications: High-power amplifiers for secure communication systems.
  • Broadcast transmitters: RF amplification in broadcast equipment.

Features

  • High output power: Delivers substantial RF power for extended range and coverage.
  • High efficiency: Minimizes power consumption and reduces thermal load.
  • GaN HEMT technology: Provides superior performance compared to traditional silicon-based transistors.
  • Wide bandwidth: Supports operation across a broad frequency range.
  • Robust design: Withstands high voltage standing wave ratio (VSWR) conditions.

Benefits

  • Extended coverage: High output power enables wider communication range.
  • Reduced operating costs: High efficiency minimizes power consumption and cooling requirements.
  • Improved system reliability: GaN HEMT technology offers increased reliability and durability.
  • Smaller system size: GaN HEMTs allow for more compact amplifier designs.
  • Higher system performance: Superior linearity and gain contribute to improved signal quality.

Technical Specifications (Typical): Common specifications include an operating frequency around 800MHz, output power in the range of several watts, high gain values (e.g., 20 dB), and supply voltage. Detailed specifications can be found in the Cree/Wolfspeed datasheet for the PTRA082808NF-V1, including information on thermal resistance and impedance matching requirements.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess