EN
  • EN
  • DE

CR6220-150-5

Part No CR6220-150-5
Manufacturer CR Magnetics Inc.
Catalog Specialized Sensors
Description Average RMS AC Power Transducer, Single Phase Active Power, Solid Core, 50 - 400 Hz, 0 - 500 Output Load, 24 VDC +/-10%, 0-150 VAC @ 0-5 AAC Input Range, 4 - 20 mADC Output Range, 0.26" ID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Specialized Sensors
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384597-CR6220-150-5
Package Box
Product Status Active
Type Current Transducer
Input Range 0 ~ 150VAC
Output 4 ~ 20 mA
Isolation 2500VDC
Response Time 250ms
Accuracy 0.5%
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Operating Temperature 0°C ~ 60°C
Approval Agency CE, cURus, UL
Ultra Librarian 3D Model Ultra Librarian CR6220-150-5 CAD Model

You May Also Be Interested in

LEM
SENSOR DVL VOLTAGE CURRENT
Need more? Email Us
NXP / Nexperia
IC SENSOR MULTICHIP XZAXIS 24QFN
Lowest to $8.7427
Omron
SENSOR VOLTAGE 48VDC PLUG-IN
Need more? Email Us
LEM
Signal Conditioners & Signal Converters Voltage transducer DVL 1000
Need more? Email Us
ScioSense
SENSOR LIGHTNING I2C SPI
Need more? Email Us
Maxim Integrated
3RD GEN HIGH-ACCURACY PULSE OXIM / Oximeter/Heart Rate Sensor I2C Output
Lowest to $194.7762
ON Semiconductor
IC LASER MONITOR FRONT 8-ODCSP
Lowest to $5.8209
NXP / Nexperia
FXTH871511D - TPMS 7X7 1500kPa X
Lowest to $22.1100
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $3.5424

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess