EN
  • EN
  • DE

PRMA1A12B

Part No PRMA1A12B
Manufacturer Coto Technology
Catalog Custom Parts (N - R)
Description Reed Relay 12VDC 1KOhm 0.5A SPST-NO(19.61x8.89x6.71)mm THT Dry
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1210086-PRMA1A12B
Categories Custom Parts
Manufacturer Coto Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PRMA1A12B CAD Model

Description

The Coto Technology PRMA1A12B is a miniature, surface-mount reed relay designed for high-reliability switching in a variety of applications. This relay is characterized by its small size, low power consumption, and long operational life. It is commonly used in automated test equipment, instrumentation, and telecommunications applications where reliable signal switching is critical.

Applications:

  • Automated Test Equipment (ATE): Switching signals in test fixtures and instrumentation.
  • Instrumentation: Signal routing and switching in measurement equipment.
  • Telecommunications: Line switching and signal routing in telecom equipment.
  • Medical Equipment: Used in patient monitoring and diagnostic devices.
  • Security Systems: Switching signals in alarm systems and access control systems.

Features:

  • Miniature Size: Compact surface-mount package allows for high density mounting on printed circuit boards.
  • Low Power Consumption: Requires minimal power for coil activation.
  • Long Life: Designed for reliable performance over an extended operational lifespan.
  • High Isolation Voltage: Provides high isolation between coil and contacts.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • Hermetically Sealed Contacts: Provides protection against environmental contamination.

Benefits:

  • Reliable Switching: Provides consistent and dependable switching performance.
  • Space Saving: Compact size allows for efficient use of board space.
  • Extended Operational Life: Reduces the need for frequent replacement, minimizing downtime and maintenance costs.
  • High Isolation: Ensures minimal signal leakage and interference.
  • Easy Integration: Designed for easy mounting and connection to printed circuit boards using standard SMT processes.
  • Environmental Protection: Hermetically sealed contacts offer protection against harsh environmental conditions.

The PRMA1A12B series offers a balance of performance, size, and reliability, making it a popular choice for designers seeking a dependable reed relay for their applications. The robust construction and electrical characteristics of these relays ensure long-term performance in demanding environments. The hermetically sealed contacts ensure high reliability and long life, even in harsh environments.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
RF Micro Devices
Lowest to $4.3798
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
RF Micro Devices
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess