EN
  • EN
  • DE

MPE1215S-1W

Part No MPE1215S-1W
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 2 O/p, 1W Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056597-MPE1215S-1W
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPE1215S-1W CAD Model

Description

The MPE1215S-1W is a DC-DC isolated converter manufactured by Multicomp. This compact and efficient converter is designed to provide a stable and isolated power supply for a variety of electronic applications, particularly where isolation between the input and output is crucial for safety and operational reasons. It is a 1W converter with a single output.

Applications

  • Industrial Control Systems: Provides isolated power for sensitive control circuitry.
  • Instrumentation: Powers measurement devices requiring isolation from the main power supply.
  • Medical Equipment: Used in medical devices where patient safety is paramount and isolation is essential.
  • Telecommunications: Supplies isolated power to telecom equipment to prevent ground loops and ensure signal integrity.
  • Aerospace: Employed in avionics systems for reliable and isolated power distribution.

Features

  • Isolated Output: Provides electrical isolation between input and output, enhancing safety and reducing noise.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • High Efficiency: Optimized design ensures efficient power conversion, minimizing heat generation.
  • Wide Input Voltage Range: Accommodates a range of input voltages, offering flexibility in power source selection.
  • Short Circuit Protection: Built-in protection mechanism prevents damage from short circuit conditions.

Benefits

  • Enhanced Safety: Isolation barrier protects sensitive circuits and personnel from high voltages.
  • Reduced Noise: Isolation minimizes ground loops and noise coupling, improving signal integrity.
  • Reliable Operation: Robust design ensures stable and consistent performance in demanding environments.
  • Easy Integration: Compact size and standard pinout simplify installation and integration.
  • Cost-Effective: Provides a reliable isolation solution at a competitive price point.

Technical Specifications

The MPE1215S-1W typically operates with an input voltage of 12V DC and provides an isolated output voltage of 15V DC at 1W power. The isolation voltage is typically rated at 1000V DC or higher. It features a wide operating temperature range, typically from -40°C to +85°C, making it suitable for use in harsh environments. The converter also includes protection features such as short circuit protection and over-temperature protection to ensure reliable operation and prevent damage.

The device is packaged in a standard SIP (Single In-line Package), which facilitates easy mounting on printed circuit boards. Its compact size and industry-standard pinout make it a convenient choice for designers looking to add isolated power to their systems. The datasheet provides detailed information on its electrical characteristics, including input and output voltage ranges, isolation voltage, and efficiency curves, ensuring proper application within its specified limits.

When using the MPE1215S-1W, it's important to ensure that the input and output voltages are within the specified ranges and that the load does not exceed the rated power output. Proper thermal management may also be necessary in high-temperature environments to maintain optimal performance and reliability. By adhering to the recommended operating conditions, the MPE1215S-1W can provide a reliable and efficient isolated power solution for a wide range of applications.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess