EN
  • EN
  • DE

MCF1000VKIT6

Part No MCF1000VKIT6
Catalog Capacitor Kits
Description CAP KIT MICA 100PF-1500PF 35PCS
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Kit Type Mica
Capacitance Range 100pF ~ 1500pF
Mounting Type Surface Mount
Voltage - Rated 1000V (1kV)
Tolerance ±5%
Applications RF, Microwave, High Frequency
Features High Q, Low Loss
Quantity 35 Pieces (7 Values - 5 Each)
Packages Included 2220 (5750 Metric)
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1516306-MCF1000VKIT6
Ultra Librarian 3D Model Ultra Librarian MCF1000VKIT6 CAD Model

Description

N

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP KIT CERAMIC 0.5PF-15PF 750PC
Need more? Email Us
Johanson Technology Inc.
CAP KIT CER 0.3PF-10PF 1400PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 105C 0-100V
Need more? Email Us
Rubycon
CAP KIT ALUM 10UF-120UF 42PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 56UF-2200UF 27PCS
Need more? Email Us
Kemet
CAP KIT CER 6.8PF-4700PF 1050PCS
Need more? Email Us
Vishay
CAP KIT CERAMIC 1PF-47PF 390PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 100UF-4700UF 45PCS
Need more? Email Us
Johanson Technology Inc.
CAP KIT CER 0.2PF-6.8PF 1400PCS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess