EN
  • EN
  • DE

DSF106Q3R0

Part No DSF106Q3R0
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Electric Double Layer Capacitors, Supercaps
Description 10F 3.0V 10*30  /  10 F (EDLC) Supercapacitor 3 V Radial, Can 40mOhm @ 1kHz 1000 Hrs @ 65°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Mfr Cornell Dubilier / Illinois Capacitor
Series DSF
Package Bulk
Capacitance 10 F
Tolerance -10%, +30%
Voltage - Rated 3 V
ESR (Equivalent Series Resistance) 40mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 65°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.197" (5.00mm)
Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 1.260" (32.00mm)
Temperature Range - Operating -40°C ~ 65°C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.22.0020
Other Names 1572-DSF106Q3R0
Standard Package 200
Win Source Part Number 1092382-DSF106Q3R0
Ultra Librarian 3D Model Ultra Librarian DSF106Q3R0 CAD Model

Description

The Cornell Dubilier / Illinois Capacitor electronic component with Win Source Part Number 1092382-DSF106Q3R0 is a capacitor belonging to the Electric Double Layer Capacitors (EDLC), Supercapacitors category.

  • Category: Electric Double Layer Capacitors (EDLC), Supercapacitors
  • Capacitance: 10 F
  • Voltage Rating: 3 V
  • ESR: 40mOhm @ 1kHz
  • Lifetime @ Temperature: 1000 Hrs @ 65°C
  • Package/Case: Radial, Can
  • Mounting: Through Hole
  • Standard Package: 200
  • Height: 1.260" (32.00mm)
  • Tolerance: -10%, +30%

You May Also Be Interested in

Maxwell Technologies Inc.
CAP 3000F 2.7V CHASSIS MNT
Need more? Email Us
United Chemi-Con
CERAMIC CAP
Lowest to $5.6056
Kemet
CAP SUPER AUTO RAD .33F 5.5V
Lowest to $5.0177
Eaton Bussmann
CAP 600F 10% 2.5V T/H
Need more? Email Us
Eaton Bussmann
CAP 3F -10% +30% 5V T/H
Need more? Email Us
Vishay
CAP 15F -20% +80% 2.8V SMD
Need more? Email Us
Eaton Bussmann
CAP 3F -10% +30% 2.5V T/H
Need more? Email Us
Nichicon
CAP 150F 20% 2.5V T/H
Need more? Email Us
Eaton Bussmann
CAP 3000F 0% +20% 2.7V CHAS MT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess