EN
  • EN
  • DE
  • IT

JJC0E157MELC

Part No JJC0E157MELC
Manufacturer Nichicon
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 150F 20% 2.5V T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Capacitance 150 F
Tolerance ±20%
Voltage - Rated 2.5 V
ESR (Equivalent Series Resistance) 40mOhm @ 1kHz
Lifetime @ Temp. 2000 Hrs @ 60°C
Termination PC Pins
Mounting Type Through Hole
Case / Package Radial, Can - Snap-In
Lead Spacing 0.394" (10.00mm)
Size / Dimension 1.378" Dia (35.00mm)
Height - Seated (Max) 2.047" (52.00mm)
Temperature Range - Operating -25°C ~ 60°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1525690-JJC0E157MELC
Ultra Librarian 3D Model Ultra Librarian JJC0E157MELC CAD Model

Description

N

You May Also Be Interested in

Eaton Bussmann
CAP 3F -10% +30% 5V T/H
Need more? Email Us
Nichicon
CAP 12F 20% 2.7V T/H
Need more? Email Us
Eaton Bussmann
CAP 3F -10% +30% 2.5V T/H
Need more? Email Us
Elna America
CAP 4.7F -20% +80% 2.5V T/H
Need more? Email Us
Nichicon
CAP 100F 20% 2.5V T/H
Need more? Email Us
Eaton Bussmann
CAP 470MF -20% +80% 5V T/H
Need more? Email Us
Maxwell Technologies Inc.
CAP 3000F 2.7V CHASSIS MNT
Need more? Email Us
Eaton Bussmann
CAP 600F 10% 2.5V T/H
Need more? Email Us
Nichicon
CAP 12F 20% 2.7V T/H
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess