EN
  • EN
  • DE

CD10CD100CO3

Part No CD10CD100CO3
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Mica and PTFE Capacitors
Description CAP MICA 10PF 1PF 500V RADIAL / Cap Mica 10pF 500V 1pF (9.1 X 4.8 X 8.4mm) Radial 3.6mm 125°C T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Series CD10
Packaging Bulk
Capacitance 10pF
Tolerance ±1pF
Voltage Rating DC 500V
Dielectric Material Mica
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package Radial
Lead Spacing 0.142" (3.60mm)
Features General
Dimension 0.360" L x 0.189" W (9.15mm x 4.80mm)
Height - Seated (Maximum) 0.331" (8.40mm)
Win Source Part Number 771320-CD10CD100CO3
Popularity Medium
Supply and Demand Status Limited
Family Name CD10
Introduction Date September 12, 2002
ECCN EAR99
Country of Origin Mexico, United States of America
Ultra Librarian 3D Model Ultra Librarian CD10CD100CO3 CAD Model

Description

The Cornell Dubilier Electronics (CDE) CD10 series capacitor is a radial through-hole component.

  • Capacitance: 10pF
  • Dielectric Material: Mica
  • Tolerance: ±1pF
  • Voltage Rating DC: 500V
  • Lead Spacing: 0.142 inches (3.60mm)
  • Dimension: 0.360 inches L x 0.189 inches W (9.15mm x 4.80mm)
  • Height: 0.331 inches (8.40mm)
  • Operating Temperature: -55°C to 125°C
  • Package: Bulk

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP MICA 100PF 5% 4KV SMD / Cap Mica 100pF 4000V 5% (9.65 X 9.65 X 4.06mm) SMD 125°C Bulk
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 4700PF 2% 500V RADIAL / Cap Mica 0.0047uF 500V 2% (19.8 X 6.9 X 21.8mm) Radial 11.1mm 125°C T/R
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 0.062UF 2% 300V RADIAL / Cap Mica 0.062uF 300V 2% (37.3 X 11.4 X 23.4mm) Radial 27mm 125°C T/R
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 500PF 5% 500V RADIAL
Lowest to $3.6786
Cornell Dubilier Electronics (CDE)
CAP MICA 300PF 5% 300V RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 110PF 5% 100V 1210 / Cap Mica 110pF 100V 5% (3.2 X 2.5 X 2mm) SMD 125°C T/R
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 1500PF 5% 1KV 2220
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 105PF 2% 500V SMD / SMT Clad RF Capacitors
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 70PF 5% 500V SMD / Cap Mica 70pF 500V 5% (200°C Medical Bulk
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess