EN
  • EN
  • DE

ALH106J161A072

Part No ALH106J161A072
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog OEM Parts (A - B)
Description AC Harmonic Filter Capacitor, 160Vac, 10uF, Plastic UL94V-0, ±5%, 6.8mOhm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044404-ALH106J161A072
Categories OEM Parts(A-B)
Manufacturer Cornell Dubilier Electronics (CDE)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALH106J161A072 CAD Model

Description

The ALH106J161A072 is an aluminum electrolytic capacitor manufactured by Cornell Dubilier Electronics (CDE). These capacitors are commonly used for general-purpose applications requiring a cost-effective solution for filtering, smoothing, and energy storage.

Applications

  • Power supplies (filtering and smoothing)
  • Audio equipment (coupling and decoupling)
  • General-purpose electronic circuits (filtering, bypass, and energy storage)
  • Industrial control systems
  • Consumer electronics

Features

  • Aluminum Electrolytic Construction: Utilizes aluminum electrolytic technology, providing a balance between capacitance, size, and cost.
  • High Capacitance Value: The ALH106J161A072 boasts a capacitance of 10uF, suitable for many filtering and energy storage applications.
  • Voltage Rating: The capacitor has a voltage rating of 16V, indicating the maximum voltage it can withstand without failure.
  • Polarized: Being an electrolytic capacitor, it is polarized and must be connected with the correct polarity to avoid damage.
  • Long Life: Designed for a long operational life, ensuring reliability in demanding applications (specific lifespan depends on operating conditions and temperature).

Benefits

  • Cost-Effective: Aluminum electrolytic capacitors offer a cost-effective solution for achieving high capacitance values.
  • Wide Range of Applications: Suitable for a wide variety of applications due to their versatile characteristics.
  • Reliable Performance: Provides reliable performance in general-purpose filtering and energy storage applications.
  • Standard Component: Commonly available and easy to integrate into existing designs.

Additional Details

The ALH106J161A072 typically has a radial lead configuration for easy mounting on printed circuit boards (PCBs). The operating temperature range usually spans from -40°C to +85°C, but it's important to consult the manufacturer's datasheet for the exact temperature range and derating information. ESR (Equivalent Series Resistance) and ripple current ratings are also important parameters to consider, especially in power supply applications. Always refer to the datasheet for detailed specifications, including tolerance, leakage current, and impedance characteristics, to ensure proper component selection and optimal performance in the intended application. The physical size and lead spacing are also crucial for PCB layout considerations.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess