Products specifications Report Issue?

Category Cable Assemblies - Circular Cable Assemblies
Mfr Conxall/Switchcraft
Series Nano-Mizer®
Package Bulk
Product Status Active
1st Connector Type Receptacle
1st Connector Gender Male Pins
1st Connector Number of Positions 3
1st Connector Number of Positions Loaded All
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Wire Leads
Length 6.56' (2.00m)
Assembly Configuration Standard
Cable Type Round
Cable Material Polyvinyl Chloride (PVC)
Color Yellow
Shielding Unshielded
Ingress Protection IP67/IP68 - Dust Tight, Waterproof; NEMA 6P
Usage Industrial Environments
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 441712-603PS2
Ultra Librarian 3D Model Ultra Librarian 603PS2 CAD Model

Description

The Nano-Mizer™ circular cable assembly is a versatile and durable solution for industrial environments.

  • Length: 6.56' (2.00m)
  • Color: Yellow
  • Ingress Protection: IP67/IP68
  • Shielded: Unshielded
  • Package: Bulk
  • First Connector: Receptacle with male pins, 3 positions loaded
  • Second Connector: Wire leads
  • Applications: Industrial
  • Manufacturer: Conxall/Switchcraft
  • Status: Active

You May Also Be Interested in

Molex, LLC
CIRC CBL 5POS RCPT TO WIRE 16.4'
Need more? Email Us
ECAD model for 1300270017
Omron
CIRC CBL 4POS RCPT TO PLUG 1.64'
Need more? Email Us
ECAD model for XS2W-D421-B81-F
Omron
CIRC CBL 4POS PLUG TO WIRE 32.8'
Need more? Email Us
ECAD model for XS3F-E421-410-A
TE Connectivity
CBL 3POS RCPT RA TO PLUG 4.92'
Need more? Email Us
ECAD model for 2-2273124-4
Omron
CIRC CBL 5POS PLUG TO WIRE 16.4'
Need more? Email Us
ECAD model for DCA1-5CN05F1
Molex, LLC
CIRC CBL 4POS RCPT TO WIRE 1'
Need more? Email Us
ECAD model for 1200700151
Omron
CBL 4POS PLUG RA TO WIRE 6.56'
Need more? Email Us
ECAD model for XS2F-E422-D80-F
Omron
CIRC CBL 4POS RCPT TO PLUG 6.56'
Need more? Email Us
ECAD model for XS2W-D421-D81-SA
Omron
SINGLE M8 PVC 3WIRE ANGLED 10M
Need more? Email Us
ECAD model for XS3F-M8PVC3A10M

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.4212 $76.2636
7+ $20.8584 $146.0088
10+ $20.2066 $202.0660
14+ $19.5548 $273.7672
18+ $18.9029 $340.2522
23+ $16.9475 $389.7925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,700 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention