EN
  • EN
  • DE

CX25837-35Z

Part No CX25837-35Z
Manufacturer Conexant Systems
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Conexant Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821230-CX25837-35Z
Ultra Librarian 3D Model Ultra Librarian CX25837-35Z CAD Model

Description

The Conexant CX25837-35Z is a highly integrated audio/video encoder/decoder designed for a variety of multimedia applications, primarily focusing on capture and playback functionalities. This component is optimized for converting analog video and audio signals into digital formats and vice versa. It stands out for its versatile features and ability to support multiple video and audio standards.

Applications

  • Surveillance systems: Used for encoding and decoding video feeds from security cameras.
  • Video conferencing systems: Integrated to capture and transmit audio and video data for online meetings.
  • Automotive infotainment systems: Incorporated to process video and audio content for in-car entertainment and navigation.
  • USB video capture devices: Utilized for converting analog video signals to digital format for computer recording.
  • Portable media players: Employed to encode and decode video files for playback on portable devices.

Features

  • Multi-standard video encoding/decoding: Supports multiple video formats, including NTSC, PAL, SECAM, and various digital formats like MPEG-4 and H.264.
  • Integrated audio encoder/decoder: Includes a built-in audio encoder/decoder for processing various audio formats.
  • High-resolution input/output: Provides high-quality video input and output for clear and detailed display.
  • Low power consumption: Designed for energy-efficient operation, ideal for portable applications.
  • Flexible interface options: Offers various interface options for seamless integration with other components.

Benefits

  • Enhanced video quality: Delivers superior video quality, improving the viewing experience and recording fidelity.
  • Reduced system cost: Integrates multiple functions into a single chip, reducing overall system cost.
  • Simplified system design: Simplifies the design process with its comprehensive feature set.
  • Improved system reliability: Offers stable and reliable performance, ensuring consistent operation.
  • Increased design flexibility: Provides flexible configuration options to meet specific application requirements.

The CX25837-35Z’s multi-standard encoding and decoding capabilities make it adaptable to a wide range of video and audio formats. This is particularly valuable in applications requiring compatibility with various video sources and standards. Its integrated audio encoder/decoder supports common audio codecs, streamlining the audio processing workflow. The chip's low power consumption is crucial in battery-operated devices and systems with stringent power constraints. Moreover, its flexible interface options allow for straightforward integration into diverse system architectures. The high-resolution input/output ensures crisp and detailed video, enhancing both capture and playback quality. In essence, the Conexant CX25837-35Z offers a versatile and efficient solution for encoding and decoding audio and video signals in numerous multimedia applications.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess