EN
  • EN
  • DE

DSA2311KI2-R0077TVAO

Part No DSA2311KI2-R0077TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-85C 25 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 8MHz
Frequency - Output 2 32MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344538-DSA2311KI2-R0077TVAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KI2-R0077TVAO CAD Model

Description

Product Overview: Microchip Technology DSA2311KI2-R0077TVAO

The DSA2311KI2-R0077TVAO is a state-of-the-art semiconductor device from Microchip Technology, a leading manufacturer known for its high-quality electronic components and integrated circuits. This product is designed to cater to the demanding needs of modern electronic systems, offering both reliability and performance.

Key Features

  • High Precision: The DSA2311KI2-R0077TVAO is built for applications that require precise measurements and stable performance over time.
  • Low Power Consumption: With energy efficiency in mind, this device operates at low power levels, making it ideal for battery-powered and portable applications.
  • Durability: Constructed to withstand harsh conditions, the product is durable and can operate reliably in a wide range of environments.
  • Integration: This component is designed to be easily integrated into various circuit designs, providing flexibility for system designers.

Applications

The versatility of the DSA2311KI2-R0077TVAO allows it to be used across a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

The DSA2311KI2-R0077TVAO boasts technical specifications that ensure optimal performance in a variety of applications:

  • Package Type: Designed in a robust package that ensures easy mounting and soldering onto printed circuit boards (PCBs).
  • Temperature Range: Operates effectively across a wide temperature range, suitable for both commercial and industrial temperature-rated systems.
  • Compliance: Meets industry standards and regulatory compliances, ensuring that it can be used in global markets without concerns for compatibility or legality.

Quality and Support

Microchip Technology is committed to providing not only high-quality products like the DSA2311KI2-R0077TVAO but also excellent customer support. The device comes with comprehensive technical support and documentation to assist in the development process, as well as warranty services that underline the company's confidence in its product's reliability and longevity.

Overall, the DSA2311KI2-R0077TVAO from Microchip Technology represents a blend of advanced technology, reliability, and practicality, making it a top choice for engineers and designers looking to enhance the capabilities of their electronic products.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD
Lowest to $1.4079

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess