EN
  • EN
  • DE

CX23838-12Z

Part No CX23838-12Z
Manufacturer Conexant Systems
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Conexant Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821214-CX23838-12Z
Ultra Librarian 3D Model Ultra Librarian CX23838-12Z CAD Model

Description

The Conexant CX23838-12Z is a highly integrated audio and video decoder primarily designed for multimedia applications, including set-top boxes and digital video recorders (DVRs). This chip combines advanced video decoding capabilities with robust audio processing to deliver high-quality multimedia experiences. The architecture is optimized for handling a wide range of video and audio formats, making it suitable for diverse content playback requirements.

Applications:

  • Set-top boxes (STBs)
  • Digital Video Recorders (DVRs)
  • Multimedia players
  • Video surveillance systems
  • Digital signage

Features:

  • Supports multiple video codecs (e.g., MPEG-2, MPEG-4, H.264).
  • Integrated audio decoder for various formats (e.g., MP3, AAC, Dolby Digital).
  • High-definition (HD) video output.
  • Multiple input interfaces (e.g., HDMI, composite video).
  • Built-in memory controller for external DRAM.
  • Low power consumption.

Benefits:

  • Enables high-quality video playback with minimal artifacts.
  • Supports a wide range of audio formats for versatile multimedia experiences.
  • Reduces system cost by integrating multiple functions into a single chip.
  • Simplifies system design with comprehensive interface options.
  • Minimizes power consumption for energy-efficient operation.
  • Enhanced security features to protect content.

Additional Details:

The CX23838-12Z incorporates sophisticated error correction and concealment techniques to ensure robust video playback even in noisy environments. The integrated memory controller supports various types of DRAM, providing flexibility in system design. The chip also includes a variety of peripheral interfaces, such as USB and Ethernet, enabling connectivity with other devices. Its low power consumption makes it suitable for energy-efficient applications. The specific technical specifications include support for video resolutions up to 1080p and a variety of audio sampling rates. The device is typically packaged in a BGA (Ball Grid Array) for easy integration into electronic systems.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess