Products specifications Report Issue?

Product Status Last Time Buy
Applications Board Mount
Pressure Type Vacuum
Operating Pressure -14.5PSI (-100kPa)
Output Type Analog Voltage
Output 0 V ~ 4.5 V
Accuracy ±1.25%
Voltage - Supply 5V
Port Size Male - 0.12" (3mm) Tube
Port Style Barbless
Features Amplified Output, Temperature Compensated
Termination Style PC Pin
Maximum Pressure -29.01PSI (-200kPa)
Temperature Range - Operating -10°C ~ 60°C
Mounting Type Through Hole
Case / Package 6-DIP Module
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1600108-ADP5111
Ultra Librarian 3D Model Ultra Librarian ADP5111 CAD Model

You May Also Be Interested in

Honeywell
SENSOR 500PSIA 1/8\
Lowest to $748.2986
ECAD model for 19C500PA4K
Freescale Semiconductor - NXP
PEIZORESISTIVE SENSOR / Pressure Sensor ±3.63PSI (±25kPa) Compound 0.2 V ~ 4.7 V 8-SMD Module
Lowest to $34.2681
ECAD model for MPVZ7025G6U
TE Connectivity
SENSOR PRESSURE /
Need more? Email Us
ECAD model for DP86-005D
Amphenol Advanced Sensors
SENSOR 14.5PSIG 0.1V
Need more? Email Us
ECAD model for NPI-19A-101GH
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $8.7970
ECAD model for KP212F1701XTMA1
Honeywell
SENSOR AMP 100PSI .5-4.5VDC OUT
Need more? Email Us
ECAD model for MLH100PGB01A
Honeywell
SENSOR SEALED GAUGE 0-40 BAR
Need more? Email Us
ECAD model for MLH040BSD14A
Honeywell
SENSOR 0.72PSID 0.19" .02V
Need more? Email Us
ECAD model for DCXL20DS
Honeywell
SENSOR 100PSIG 0.11\
Need more? Email Us
ECAD model for TBPLANN100PGUCV

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention