EN
  • EN
  • DE

TV15C5V0J-G

Part No TV15C5V0J-G
Manufacturer Comchip Technology
Catalog TVS - Diodes
Description Working Peak Reverse Voltage : 5.0 - 170 Volts , Power Dissipation : 1500 Watts , RoHS Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Comchip Technology
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Minimum Breakdown Voltage 6.4V
Maximum Clamping Voltage 9.2V
Current - Peak Pulse (10/1000μs) 163.04A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package DO-214AB, SMC
Manufacturer Package SMC (DO-214AB)
Win Source Part Number 1275018-TV15C5V0J-G
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name TV15C5V0J
Introduction Date June 09, 2005
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TV15C5V0J-G CAD Model

Description

The TV15C5V0J-G electronic component is a product of Comchip Technology that is designed to provide high-quality performance.

  • Supply and Demand: Limited
  • Manufacturer Homepage: www.comchiptech.com
  • Win Source Part Number: 1275018-TV15C5V0J-G
  • Type: Zener
  • Voltage-Reverse Standoff: 5V
  • Current-Peak Pulse: 163.04A
  • Power-Peak Pulse: 1500W (1.5kW)
  • Application: General
  • Package: DO-214AB, SMC
  • Mounting: SMD
  • Minimum Breakdown Voltage: 6.4V
  • Maximum Clamping Voltage: 9.2V
  • Manufacturer Package: SMC (DO-214AB)
  • Alternative Parts (Cross-Reference): SMCJ5.0A/59T, SMCJ5.0A/57T, and SMCJ5.0A/57
  • Introduction Date: June 09, 2005
  • ECCN: EAR99
  • Country of Origin: Taiwan
  • Estimated EOL Date: 2024
  • Quantity per Package: 3k pcs

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess