EN
  • EN
  • DE

SSD355-TN98-LF

Part No SSD355-TN98-LF
Manufacturer Comchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Comchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838769-SSD355-TN98-LF
Ultra Librarian 3D Model Ultra Librarian SSD355-TN98-LF CAD Model

Description

The SSD355-TN98-LF is a Transient Voltage Suppressor (TVS) diode manufactured by Comchip Technology. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

Applications

  • Consumer Electronics: Protection for smartphones, tablets, and other portable devices.
  • Industrial Equipment: Safeguarding industrial control systems and automation equipment.
  • Automotive Electronics: Protecting automotive control units (ECUs) and other onboard electronic systems.
  • Communication Systems: Surge protection for network interfaces, telecommunication equipment, and data lines.
  • Medical Devices: Ensuring the reliable operation of sensitive medical equipment.

Features

  • Low Clamping Voltage: Minimizes voltage overshoot during transient events.
  • Fast Response Time: Quickly clamps transient voltages, protecting downstream components.
  • High Surge Capability: Can withstand high surge currents without degradation.
  • Low Capacitance: Suitable for high-speed data lines to minimize signal distortion.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Small Package Size: Allows for compact designs.

Benefits

  • Enhanced System Reliability: Protects against voltage transients that can damage or destroy sensitive components.
  • Reduced Downtime: Prevents system failures caused by ESD, EFT, and lightning surges.
  • Improved Product Lifespan: Extends the life of electronic products by protecting them from overvoltage events.
  • Cost Savings: Reduces warranty claims and repair costs associated with transient-related failures.
  • Regulatory Compliance: Helps meet industry standards for EMC and surge protection.

Additional Details

The SSD355-TN98-LF typically comes in a small surface-mount package. Key technical specifications often include peak pulse power (PPP), reverse standoff voltage (VRWM), clamping voltage (VC), and junction capacitance (CJ). Refer to the manufacturer's datasheet for precise values, as these may vary depending on specific test conditions. It's crucial to verify the appropriate TVS diode based on the expected transient voltage and current levels in the application. Incorrectly sized TVS diodes may not provide adequate protection. Proper PCB layout is also essential for optimal TVS diode performance, including minimizing trace lengths and placing the diode close to the protected circuitry.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess