Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Comchip Technology
Package Bulk
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 200 V
Current - Average Rectified (Io) 15 A
Voltage - Forward (Vf) (Max) @ If 1 V @ 7.5 A
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-SIP, GBU
Supplier Device Package GBU
Base Product Number GBU1502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 20
Win Source Part Number 1060507-GBU1502-G
Ultra Librarian 3D Model Ultra Librarian GBU1502-G CAD Model

Description

The GBU1502-G is a single-phase bridge rectifier manufactured by Comchip Technology. It has a maximum voltage of 200V and an average rectified current of 15A.

  • Phase: Single-phase
  • Maximum Voltage: 200V
  • Average Rectified Current: 15A
  • Mounting Type: Through-hole
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Technology: Standard
  • Package Size: 4-SIP, GBU

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
GBU 800V 30.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.5398
ECAD model for GBU3008
Taiwan Semiconductor
15A, 600V, STANDARD BRIDGE RECTI
Lowest to $11.5876
ECAD model for GBPC1506
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers M5 13
Lowest to $36.6563
ECAD model for MD130S16M5
Yangzhou yangjie electronic co., ltd
DBLS 800V 1.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.0849
ECAD model for DBL106S
SMC Diode Solutions
BRIDGE RECT 1PHASE 200V 25A GBJ
Need more? Email Us
ECAD model for GBJ2502
Fairchild/ON Semiconductor
IC RECT BRIDGE 0.5A 200V 4SOIC
Lowest to $0.2840
ECAD model for MB2S
Yangzhou yangjie electronic co., ltd
MT 1000V 35.0A Diodes Bridge R
Lowest to $5.2905
ECAD model for MT3510A
IXYS
BRIDGE RECT 1P 1.2KV 40A I4-PAC
Lowest to $11.5957
ECAD model for FBO40-12N
Fairchild/ON Semiconductor
IC RECT BRIDGE 0.5A 600V 4SOIC
Lowest to $0.1676
ECAD model for MB6S

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention