Products specifications Report Issue?

Category Discrete Semiconductor ProductsDiodesZenerSingle Zener Diodes
Mfr Comchip Technology
Part Status Active
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±5%
Power - Max 150 mW
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 25 μA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Supplier Device Package 0603/SOD-523F
Base Product Number CZRU52C3V3
Ultra Librarian 3D Model Ultra Librarian CZRU52C3V3 CAD Model

You May Also Be Interested in

Renesas Electronics America
Zener Diode Surface Mount 2-Mini Mold
Need more? Email Us
ECAD model for RD82FS-T1-AY
DIOTEC Electronics Corporation
DIODE ZENER 47V 1W DO214AC
Lowest to $0.0899
ECAD model for Z1SMA47
Renesas Electronics America
Zener Diode
Need more? Email Us
ECAD model for RD33ES-T1
DIOTEC Electronics Corporation
DIODE ZENER 16V 200MW SOD523
Need more? Email Us
ECAD model for MM5Z16
DIOTEC Electronics Corporation
DIODE ZENER 18V 1W DO214AC
Need more? Email Us
ECAD model for Z1SMA18
Central Semiconductor Corp
Zener Diode 3.3 V 300 mW ±5% Surface Mount SOD-523
Need more? Email Us
ECAD model for CMOZ3V3 BK PBFREE
DIOTEC Electronics Corporation
DIODE ZENER 56V 1W DO214AC
Need more? Email Us
ECAD model for Z1SMA56
Nexperia USA Inc.
DIODE ZENER 6.55V 500MW ALF2 / Zener Diode 6.55 V 500 mW ±2% Through Hole ALF2
Need more? Email Us
ECAD model for NZX6V8A,133
Renesas Electronics America
DIODE ZENER / Zener Diode
Need more? Email Us
ECAD model for RD11E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention