Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Comchip Technology
Series Super Planar™
Package Tape & Reel
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1 kV
Current - Average Rectified (Io) 4 A
Voltage - Forward (Vf) (Max) @ If 1.15 V @ 4 A
Current - Reverse Leakage @ Vr 10 µA @ 1000 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 4-SMD
Supplier Device Package 4-SPB
Base Product Number CSPB40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1367992-CSPB40M-HF
Ultra Librarian 3D Model Ultra Librarian CSPB40M-HF CAD Model

Description

The CSPB40M-HF is a bridge rectifier diode from Comchip Technology.

  • Package / Case: 4-SMD
  • Current - Average Rectified (Io): 4A
  • Voltage - Forward (Vf) (Max) @ If: 1.15V @ 4A
  • Voltage - Peak Reverse (Max): 1kV
  • Current - Reverse Leakage @ Vr: 10μA @ 1000V
  • Diode Type: Single Phase
  • Operating Temperature: -55°C ~ 150°C
  • Product Status: Active
  • Standard: Standard

You May Also Be Interested in

GeneSiC Semiconductor
BRIDGE RECT 1PHASE 400V 25A GBPC
Need more? Email Us
ECAD model for GBPC2504T
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers BR-W / Bridge Rectifier
Need more? Email Us
ECAD model for BR3508W
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers BR-W / Bridge Rectifier
Need more? Email Us
ECAD model for BR1508W
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
Need more? Email Us
ECAD model for KBL01-E4/51
International Rectifier
SINGLE PHASE BRIDGE
Lowest to $7.5301
ECAD model for 36MB120A
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers BR-W / Bridge Rectifier
Need more? Email Us
ECAD model for BR2506W
Vishay
BRIDGE RECT 3PHASE 100V 35A D-63
Need more? Email Us
ECAD model for VS-36MT10
GOOD-ARK Electronics
BRIDGE RECTIFIER, GENERAL PURPOS
Need more? Email Us
ECAD model for KBPC1506W
Yangzhou yangjie electronic co., ltd
SKBPC 1200V 50.0A Diodes Bridg / Bridge Rectifier
Need more? Email Us
ECAD model for SKBPC5012

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention