EN
  • EN
  • DE

CPDQR3-5V0U

Part No CPDQR3-5V0U
Manufacturer Comchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Comchip Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820927-CPDQR3-5V0U
Ultra Librarian 3D Model Ultra Librarian CPDQR3-5V0U CAD Model

Description

The CPDQR3-5V0U is a Transient Voltage Suppressor (TVS) diode manufactured by Comchip Technology. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This diode is part of the CPDQR series, known for its robust protection capabilities and fast response time.

Applications

  • I/O Protection: Used to protect input/output (I/O) lines in various electronic devices.
  • Data Line Protection: Employed to safeguard data lines in communication and networking equipment.
  • Microcontroller Protection: Utilized to protect microcontrollers from voltage surges.
  • Portable Devices: Found in portable devices such as smartphones, tablets, and laptops for ESD protection.
  • Automotive Electronics: Applied in automotive electronic systems to protect against voltage transients.

Features

  • Low Clamping Voltage: Provides a low clamping voltage to protect sensitive components from overvoltage.
  • Fast Response Time: Features a fast response time to quickly suppress transient voltages.
  • Small Package Size: Comes in a compact package size, making it suitable for space-constrained applications.
  • High Surge Capability: Offers a high surge capability, allowing it to withstand large transient voltage events.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits

  • Enhanced Protection: Provides robust protection against voltage transients, preventing damage to electronic components.
  • Improved Reliability: Protects sensitive components, improving the overall reliability of electronic devices.
  • Compact Design: Small package size allows for integration in space-constrained applications.
  • Fast Response: Quickly suppresses transient voltages, minimizing the risk of damage.
  • Environmentally Friendly: RoHS compliance ensures the product is environmentally safe.

Additional Details

The CPDQR3-5V0U has a standoff voltage of 5V. It features a fast turn-on time and a low clamping voltage, making it effective at protecting sensitive circuits. This TVS diode is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. Its compact size and robust protection capabilities make it a popular choice for various electronic applications where transient voltage protection is critical.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess