EN
  • EN
  • DE

CDBUC0530LL-HF

Part No CDBUC0530LL-HF
Manufacturer Comchip Technology
Catalog Hard To Find
Description Low VF SMD Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer Comchip Technology
Manufacturer Homepage www.comchiptech.com
Win Source Part Number 713926-CDBUC0530LL-HF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDBUC0530LL-HF CAD Model

Description

The CDBUC0530LL-HF is a Schottky Barrier Rectifier manufactured by Comchip Technology. This device is designed for high-frequency rectification and freewheeling applications, offering low forward voltage drop and fast switching speed. It is commonly used in DC-DC converters, power adapters, and polarity protection circuits.

Applications

  • DC-DC converters
  • Switching mode power supplies (SMPS)
  • Polarity protection circuits
  • Free-wheeling diodes
  • High frequency inverters
  • LED lighting

Features

  • Reverse Voltage: 30V
  • Forward Current: 5A
  • Low Forward Voltage Drop: typically 0.5V
  • Fast Switching Speed
  • High Surge Current Capability
  • Operating Temperature: -55°C to +125°C
  • Lead-Free Finish, RoHS Compliant

Benefits

  • High Efficiency: Low forward voltage drop minimizes power loss, resulting in improved efficiency.
  • Fast Switching: Allows for higher switching frequencies in power conversion circuits.
  • Reliable Operation: High surge current capability provides robust protection against transient events.
  • Compact Design: Allows for smaller and lighter power supply designs.
  • Environmentally Friendly: Lead-free finish and RoHS compliance meet environmental regulations.

Additional Details

The CDBUC0530LL-HF is typically packaged in a compact surface mount package (e.g., SMA or SMB). The low forward voltage drop reduces power dissipation and improves overall circuit efficiency. The fast switching speed minimizes switching losses at higher frequencies. Proper heat sinking may be required to ensure reliable operation at high currents and elevated temperatures. This schottky barrier rectifier offers improved performance compared to standard silicon diodes in high-frequency applications. It is essential to consult the datasheet for the specific package type and maximum ratings.

The part number CDBUC0530LL-HF indicates a Comchip Schottky Barrier Rectifier. The '05' suggests a 5A current rating, '30' implies a 30V reverse voltage, 'LL' could refer to a low-leakage characteristic, and 'HF' denotes a halogen-free component.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess