EN
  • EN
  • DE

CDBMH160-G

Part No CDBMH160-G
Manufacturer Comchip Technology
Catalog END - OF - LIFE
Description SMD Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Comchip Technology
Win Source Part Number 1160498-CDBMH160-G
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDBMH160-G CAD Model

Description

The CDBMH160-G is a Schottky Barrier Rectifier manufactured by Comchip Technology. Schottky rectifiers are known for their low forward voltage drop and fast switching speeds, making them ideal for applications requiring high efficiency and minimal power loss. The CDBMH160-G is designed to provide efficient rectification in a variety of electronic circuits.

Applications

  • Switching Power Supplies: Used in power supplies for computers, laptops, and other electronic devices.
  • DC-DC Converters: Employed in voltage regulators and DC-DC converters to improve energy efficiency.
  • Solar Power Systems: Integrated into solar inverters to maximize the conversion of solar energy.
  • LED Lighting: Used in LED drivers to provide stable and efficient power to LEDs.
  • Battery Charging Circuits: Found in chargers for mobile phones, tablets, and other portable devices.

Features

  • Low Forward Voltage Drop: Reduces power dissipation and enhances overall efficiency.
  • Fast Switching Speed: Minimizes switching losses and improves high-frequency performance.
  • High Surge Current Capability: Withstands large current surges during startup or transient conditions.
  • High Reliability: Ensures consistent and stable operation over a wide range of temperatures and conditions.
  • Small Form Factor: Compact design allows for easy integration into space-constrained applications.

Benefits

  • Enhanced Efficiency: Reduces energy consumption and lowers operating costs.
  • Improved Performance: Provides faster response times and better overall circuit performance.
  • Reduced Heat Generation: Minimizes heat dissipation, leading to increased reliability.
  • Simplified Circuit Design: Simplifies the design and implementation of power circuits.
  • Extended Battery Life: Increases the runtime of battery-powered devices.

Additional Details

The CDBMH160-G typically comes in surface-mount packages like SMA or SMB, making it suitable for automated assembly processes. Key specifications include the maximum repetitive peak reverse voltage (VRRM), the maximum average forward rectified current (IF(AV)), and the maximum surge current (IFSM). The VRRM indicates the highest reverse voltage the rectifier can handle without breakdown, while IF(AV) specifies the maximum continuous forward current it can conduct. The IFSM rating is crucial for withstanding short-term current spikes. For precise ratings and operating conditions, consulting the Comchip Technology datasheet for the CDBMH160-G is essential. Schottky rectifiers utilize a metal-semiconductor junction to achieve a lower forward voltage drop compared to conventional silicon diodes.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess