Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr IXYS
Series -
Package Tube
Product Status Active
Diode Type Three Phase
Technology Standard
Voltage - Peak Reverse (Max) 1.6 kV
Current - Average Rectified (Io) 28 A
Voltage - Forward (Vf) (Max) @ If 1.62 V @ 30 A
Current - Reverse Leakage @ Vr 10 µA @ 1600 V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case i4-Pac™-5
Supplier Device Package ISOPLUS i4-PAC™
Base Product Number FUO22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1368061-FUO22-16N
Ultra Librarian 3D Model Ultra Librarian FUO22-16N CAD Model

Description

The FUO22-16N is a bridge rectifier diode from IXYS. It comes in a compact i4-Pac™-5 package, making it suitable for space-constrained applications.

  • Average Rectified Current: 28A
  • Peak Reverse Voltage: 1.6kV
  • Forward Voltage: 1.62V @ 30A
  • Reverse Leakage Current: 10μA @ 1600V
  • Type: Three-phase
  • Temperature Range: -55°C to 175°C
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
Need more? Email Us
ECAD model for KBL02-E4/51
Vishay
BRIDGE RECT 3P 1.2KV 110A MT-K
Need more? Email Us
ECAD model for VS-110MT120KPBF
ON Semiconductor
BRIDGE RECT 1PHASE 50V 25A GBPC
Need more? Email Us
ECAD model for GBPC25005
Vishay
BRIDGE RECT 1PHASE 400V 6A KBU
Need more? Email Us
ECAD model for KBU6G-E4/51
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
ECAD model for GBL06-G
Vishay
BRIDGE RECT 3P 1.6KV 100A 7-MTPB
Lowest to $84.9248
ECAD model for VS-100MT160PBPBF
Vishay
BRIDGE RECT 3PHASE 200V 35A D-63
Need more? Email Us
ECAD model for VS-36MT20
Vishay
BRIDGE RECT 3P 800V 130A MT-K
Need more? Email Us
ECAD model for VS-130MT80KPBF
Vishay
BRIDGE RECT 3PHASE 1KV 25A D-63
Need more? Email Us
ECAD model for VS-26MT100

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7710 $59.5420
5+ $24.4275 $122.1375
7+ $23.6642 $165.6494
9+ $22.9008 $206.1072
12+ $22.1375 $265.6500
16+ $19.8474 $317.5584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention