EN
  • EN
  • DE

Z9406A

Part No Z9406A
Manufacturer Coilcraft
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106222-Z9406A
Categories OEM Parts(T-Z)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z9406A CAD Model

Description

The Z9406A is a high-performance, surface-mount inductor manufactured by Coilcraft. It is designed for use in a wide range of high-frequency applications where small size, tight tolerance, and excellent electrical characteristics are critical. Coilcraft is known for its precision inductors and transformers, and the Z9406A is a testament to their commitment to quality and performance.

Applications:

  • RF Filters: Used in radio frequency (RF) filters to selectively pass or reject signals within a specific frequency range.
  • Impedance Matching Networks: Employed in impedance matching circuits to optimize signal transfer between different components.
  • Wireless Communication Devices: Found in cellular phones, GPS devices, and other wireless communication equipment.
  • Power Amplifiers: Used in power amplifiers to provide stable and efficient amplification of signals.
  • Oscillators: Employed in oscillators to generate stable and accurate signals.

Features:

  • Surface Mount Design: Features a surface-mount package for easy and reliable assembly on printed circuit boards (PCBs).
  • High Q Factor: Offers a high Q factor, indicating low energy loss and high efficiency.
  • Tight Tolerance: Provides tight inductance tolerance for precise circuit performance.
  • Small Size: Compact design allows for use in space-constrained applications.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental responsibility.
  • High Self-Resonant Frequency: High SRF allows use at high frequencies.

Benefits:

  • Improved Circuit Performance: High Q factor and tight tolerance ensure stable and efficient circuit operation.
  • Reduced Board Space: Small size allows for higher component density on PCBs.
  • Easy Assembly: Surface-mount design simplifies assembly and reduces manufacturing costs.
  • Enhanced Reliability: Robust construction ensures reliable operation in harsh environments.
  • Environmental Compliance: RoHS compliance demonstrates commitment to environmental responsibility.

Technical Specifications (General - may vary by specific part number):

  • Inductance Range: Typically available in a range from a few nanohenries (nH) to several microhenries (µH).
  • Tolerance: Usually available with a tolerance of ±2% to ±10%.
  • Self-Resonant Frequency (SRF): Ranges from several MHz to several GHz, depending on the inductance value.
  • Operating Temperature: Typically specified for a temperature range of -40°C to +125°C.
  • DC Resistance (DCR): Typically very low to minimize losses.

The Coilcraft Z9406A inductor is a high-quality, reliable component designed for demanding high-frequency applications. Its combination of small size, tight tolerance, and excellent electrical characteristics makes it a popular choice for engineers and designers in various industries. Always consult the specific datasheet for the exact specifications of the Z9406A inductor being used.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess