EN
  • EN
  • DE

XPL2010-822MLC

Part No XPL2010-822MLC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description FIXED IND 8.2UH 750MA 503MOHM SM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Features Shielded - Inductor 503mOhm Max Nonstandard -
Manufacturer Coilcraft
Series XPL2010
Package Strip
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 2457-XPL2010-822MLC, 2457-XPL2010-822ML_, 2457-XPL2010-822ML_-ND, 2457-XPL2010-822ML_TR-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904051-XPL2010-822MLC
Ultra Librarian 3D Model Ultra Librarian XPL2010-822MLC CAD Model

Description

The XPL2010-822MLC is a high-performance molded power inductor manufactured by Coilcraft. This inductor is designed for use in high-current power supply applications, offering excellent current handling capabilities and low DC resistance in a compact form factor.

Applications

  • DC-DC converters
  • Point-of-Load (POL) regulators
  • Power amplifiers
  • Battery-powered devices
  • Notebook computers
  • Servers

Features

  • Inductance: 8.2 µH
  • Tolerance: ±20%
  • Saturation Current: 18 A
  • RMS Current: 14 A
  • DC Resistance (DCR): 5.5 mΩ (typical)
  • Self-Resonant Frequency (SRF): 28 MHz
  • Operating Temperature: -40°C to +125°C
  • Shielded Construction: Reduces EMI (Electromagnetic Interference)
  • Low Profile: 2.0mm height
  • Footprint: 2.0mm x 1.6mm
  • RoHS Compliant: Lead-free and compliant with environmental regulations

Benefits

  • High Current Handling: Capable of handling high currents without significant performance degradation.
  • Low DC Resistance: Minimizes power losses, improving efficiency of the power supply.
  • Compact Size: Small footprint and low profile allow for use in space-constrained applications.
  • Shielded Construction: Reduces EMI, ensuring stable operation in sensitive electronic devices.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • High Reliability: Designed for reliable performance in demanding applications.

Additional Details

The XPL2010-822MLC is constructed using a molded composite material, which provides excellent magnetic shielding and high saturation current characteristics. The inductor's flat wire winding further contributes to its low DC resistance and high current handling capability. It is commonly used in synchronous buck converters and other power supply topologies where efficiency and size are critical. The inductor is designed to withstand reflow soldering temperatures and is suitable for automated assembly processes. Coilcraft's XPL series inductors are known for their rugged construction and reliable performance in harsh environments.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess