EN
  • EN
  • DE

ST23YL80CN51QNDZ

Part No ST23YL80CN51QNDZ
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343064-ST23YL80CN51QNDZ
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST23YL80CN51QNDZ CAD Model

Description

The ST23YL80CN51QNDZ is a cutting-edge secure microcontroller from the renowned manufacturer STMicroelectronics, designed to meet the stringent requirements of security-sensitive applications. This high-performance product is part of the ST23 family, known for their robust security features and versatile capabilities in data protection and authentication tasks.

Key Features:

  • Advanced Security: The ST23YL80CN51QNDZ is equipped with sophisticated hardware and software security features. It includes a dedicated security module that provides a secure environment for cryptographic operations, ensuring the protection of sensitive data against unauthorized access and tampering.
  • High Memory Capacity: With a substantial 80 KB of EEPROM, this microcontroller offers ample space for secure data storage, application code, and cryptographic keys. This makes it an ideal choice for applications requiring large amounts of secure, non-volatile memory.
  • Communication Interfaces: The device supports multiple communication interfaces, including ISO 7816 interface, facilitating seamless integration with a variety of peripherals and systems. This versatility allows the microcontroller to adapt to a wide range of application needs.
  • Low Power Consumption: Designed with power efficiency in mind, the ST23YL80CN51QNDZ operates with low power consumption, making it suitable for battery-powered devices where energy conservation is critical.
  • Robust Performance: The microcontroller delivers reliable performance even under harsh environmental conditions, ensuring consistent operation and longevity of the end product.

Applications:

The ST23YL80CN51QNDZ is ideal for a variety of security-centric applications, such as:

  • Smart Cards
  • Banking and Financial Systems
  • Secure Access Control Systems
  • Identification Systems
  • Mobile Telecommunications
  • Public Transportation Ticketing

With its robust security features, high memory capacity, and versatile communication options, the ST23YL80CN51QNDZ by STMicroelectronics stands out as a premier choice for developers and manufacturers seeking a secure, reliable, and efficient microcontroller solution.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0966 $64.7728
18+ $6.6436 $119.5848
27+ $6.4357 $173.7639
38+ $6.2289 $236.6982
48+ $6.0210 $289.0080
65+ $5.3985 $350.9025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess