EN
  • EN
  • DE

5962-85131032A

Part No 5962-85131032A
Manufacturer Intersil
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SMD Version HI4-0549
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018171-5962-85131032A
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-85131032A CAD Model

Description

The Intersil 5962-85131032A is a high-reliability logic device, specifically a signal switch, multiplexer, or decoder, designed for military and aerospace applications. These applications demand robust performance, extended temperature ranges, and adherence to stringent quality standards. This part conforms to military specifications and undergoes rigorous testing to ensure reliability in harsh environments.

Applications

  • Military communication systems
  • Aerospace control systems
  • Avionics
  • High-reliability instrumentation
  • Satellite systems

Features

  • Qualified to military standards (MIL-STD)
  • Extended temperature range operation
  • High noise immunity
  • Low power consumption
  • Specific logic function (signal switch, multiplexer, or decoder)
  • Radiation tolerance (if applicable, depends on specific variant)

Benefits

  • Reliable operation in extreme environments
  • Guaranteed performance over a wide temperature range
  • Suitable for critical applications where failure is not an option
  • Meets stringent military and aerospace requirements
  • Ensures signal integrity in demanding systems

Due to the sensitive nature of military-grade components, detailed specifications are often restricted. However, key parameters such as the logic function (switch, multiplexer, or decoder type), number of channels, and propagation delay can usually be found in the datasheet. This device is typically packaged in a ceramic or hermetic package to ensure long-term reliability and protection from environmental factors. Intersil, now part of Renesas, is a well-respected manufacturer of high-reliability integrated circuits.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess