EN
  • EN
  • DE

XAL6030-331MEC

Part No XAL6030-331MEC
Manufacturer Coilcraft
Catalog Misc Products
Description Shielded Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842589-XAL6030-331MEC
Package Tape & Reel (TR)
Product Status Active
Type Molded
Material - Core Metal Composite
Inductance 330nH
Tolerance ±20%
Current Rating (Amps) 25A
Current - Saturation (Isat) 30A
Shielding Shielded
DC Resistance (DCR) 2.53 mOhm Max
Frequency - Self Resonant 89MHz
Ratings AEC-Q200
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 100kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.258" L x 0.250" W (6.56mm x 6.36mm)
Height - Seated (Max) 0.122\
Ultra Librarian 3D Model Ultra Librarian XAL6030-331MEC CAD Model

Description

The XAL6030-331MEC is a shielded power inductor produced by Coilcraft. It is specifically designed for use in DC-DC converters and power supply circuits, offering high efficiency, low losses, and excellent EMI shielding. The component's robust construction and electrical characteristics make it suitable for a broad range of applications requiring reliable power management.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and buck-boost converters for efficient power conversion.
  • Power Supplies: Integrated into various power supply units to provide stable and regulated power to electronic devices.
  • Voltage Regulators: Employed in voltage regulator circuits to maintain a consistent output voltage under varying load conditions.
  • Filtering Circuits: Used as part of LC filters to reduce noise and ripple in power lines and signal paths.
  • LED Lighting: Applied in LED driver circuits to ensure efficient and consistent current regulation for LED illumination.

Features

  • Inductance: 330 nH (0.33 µH).
  • Tolerance: Typically ±20%.
  • Saturation Current: High saturation current to handle peak current demands without significant inductance degradation.
  • Shielded Construction: Effectively minimizes electromagnetic interference (EMI) radiation.
  • Low DC Resistance (DCR): Reduces power losses and improves overall efficiency.
  • Operating Temperature: Wide operating temperature range, typically from -40°C to +125°C.
  • Footprint: Compact 6.2 mm x 6.2 mm footprint, suitable for space-constrained applications.

Benefits

  • High Efficiency: Low DCR minimizes power losses, contributing to higher efficiency in power conversion systems.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, ensuring stable operation of nearby electronic components.
  • Compact Size: Small footprint enables high-density circuit designs, maximizing board space utilization.
  • High Current Handling: Capable of handling large currents without saturation, ensuring reliable performance under varying load conditions.
  • Robust Construction: Designed to withstand harsh environmental conditions, making it suitable for industrial and automotive applications.

The XAL6030-331MEC from Coilcraft is manufactured with high-quality materials and advanced techniques to provide reliable and consistent performance. Its shielded construction makes it ideal for applications where EMI is a critical concern. The inductor's small size, high efficiency, and excellent current handling capability make it a popular choice for a wide range of power electronic applications. The XAL6030 series is designed for automated assembly, reducing manufacturing costs and improving production efficiency.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1618 $52.2810
95+ $1.0883 $103.3885
145+ $1.0515 $152.4675
205+ $0.9780 $200.4900
270+ $0.9412 $254.1240
335+ $0.9045 $303.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,890 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess