EN
  • EN
  • DE

PEF20324H

Part No PEF20324H
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346843-PEF20324H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEF20324H CAD Model

Description

The PEF20324H is a Quad Single Chip Ethernet Transceiver (SICOFI-4) from Infineon Technologies. This device integrates four independent Ethernet transceivers in a single chip, providing a high-density solution for implementing multiple Ethernet ports in network devices. It's designed to meet the demands of applications requiring multiple network connections, such as switches, routers, and multi-port network interface cards.

Applications:

  • Multi-Port Network Interface Cards (NICs): Provides multiple Ethernet connections for servers and workstations.
  • Ethernet Switches: Used in switches to connect multiple network devices.
  • Routers: Enables routing of network traffic between different networks.
  • Industrial Ethernet Devices: Provides network connectivity for industrial automation equipment.
  • Embedded Systems with Multiple Ethernet Ports: Supports network communication in embedded systems requiring multiple connections.

Features:

  • Four Independent Ethernet Transceivers: Integrates four 10/100 Mbps Ethernet transceivers in a single chip.
  • Auto-Negotiation: Automatically detects and configures the optimal Ethernet speed and duplex mode for each port.
  • MII/RMII Interface: Provides a standard interface for connecting to Ethernet controllers for each port.
  • Low Power Consumption: Designed for energy efficiency.
  • Integrated Filters: Improves signal quality and reduces noise.
  • Loopback Test Mode: Enables diagnostic testing of each Ethernet transceiver.

Benefits:

  • High Port Density: Provides a compact solution for implementing multiple Ethernet ports.
  • Reduced System Cost: Lowers the cost of implementing multiple Ethernet connections.
  • Improved Network Performance: Enhances signal quality and reduces noise.
  • Energy Efficiency: Reduces power consumption in network devices.
  • Ease of Integration: Provides a standard interface for connecting to Ethernet controllers.

Additional Details:

The PEF20324H features auto-negotiation for each of its four Ethernet transceivers, simplifying network configuration and ensuring compatibility with different network devices. The MII/RMII interface allows for easy connection to Ethernet controllers. The device is designed for low power consumption, making it suitable for energy-efficient network devices. Its integrated filters improve signal quality and reduce noise, contributing to reliable network communication. The PEF20324H is typically packaged in a QFP or similar package and is used whenever you need more than one physical ethernet connection.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess