EN
  • EN
  • DE
  • IT

HMC175MS8E

Part No HMC175MS8E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER DBL-BAL 3.4GHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Part Status Obsolete
RF Type General Purpose
Frequency 1.7GHz ~ 4.5GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Win Source Part Number HMC175MS8E-146839
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC175MS8E CAD Model

Description

The HMC175MS8E from Analog Devices Inc. is a high-performance, double-balanced mixer encapsulated in a compact MSOP8G package. This component is designed to address the rigorous requirements of RF and IF modulation and demodulation in communication systems. With its broad frequency range, the HMC175MS8E is an ideal choice for various applications, including cellular/PCS, GSM, ISM, WLAN, and test equipment.

Key Features:

  • Wide Frequency Range: The mixer supports an RF/LO frequency from 1.5 GHz to 4.5 GHz and an IF frequency from DC to 1.5 GHz, making it versatile for multiple RF applications.
  • High Isolation: With high isolation performance between the ports, the HMC175MS8E ensures minimal leakage and crosstalk, which is crucial for maintaining signal integrity in complex RF systems.
  • Conversion Loss: The device boasts a typical conversion loss of 8 dB, facilitating efficient signal conversion without significant power loss.
  • LO/RF Isolation: It offers an LO/RF isolation of 45 dB typical, which is beneficial in maintaining clean signal paths and reducing interference.
  • Input IP3: The input third-order intercept point (IP3) of 23 dBm provides a measure of the mixer's linearity and its ability to handle high power without distortion.
  • Supply Voltage: The HMC175MS8E operates on a single supply voltage of +5V, simplifying power supply design.

Applications:

  • Wireless Infrastructure (GSM, GPRS, EDGE, CDMA, WCDMA, LTE)
  • Microwave Radio & VSAT
  • Test Equipment & Sensors
  • Military & Space
  • ISM Band Transceiver

In summary, the HMC175MS8E from Analog Devices Inc. is a robust and flexible mixer that provides excellent performance across a wide range of frequencies. Its high isolation, low conversion loss, and strong linearity make it a preferred choice for designers working on high-frequency communication systems. Whether it's for commercial wireless applications or demanding military uses, the HMC175MS8E stands out as a reliable and efficient solution for RF and IF signal processing.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess