The TTWB3010-1 is a wideband transformer manufactured by Coilcraft, specifically designed for impedance matching and signal balancing in applications requiring high-frequency performance. Its compact size and surface mount configuration make it suitable for modern, densely packed circuit boards.
Applications:
- Broadband amplifiers
- RF transceivers
- Cable modems and set-top boxes
- Satellite communication systems
- Baluns for differential circuits
Features:
- Wide bandwidth operation
- Low insertion loss
- Excellent return loss
- Surface mount design (SMD)
- Compact size
- RoHS compliant
Benefits:
- Improved signal integrity and minimal distortion across a broad frequency range
- Minimized signal attenuation, leading to better overall performance
- Reduced signal reflections, ensuring efficient impedance matching
- Simplified and cost-effective PCB assembly process
- Space-saving design for high-density applications
- Environmentally friendly, complying with RoHS standards
Additional Details:
The TTWB3010-1 is constructed using high-quality materials to ensure reliable and consistent performance over a wide range of operating conditions. The surface mount design allows for automated assembly, contributing to increased manufacturing efficiency and reduced costs. This transformer is engineered to maintain stable electrical characteristics even with variations in temperature and operating frequency. Its wide bandwidth capability makes it well-suited for applications involving complex modulated signals. The low insertion loss minimizes signal attenuation, ensuring that the signal strength is maintained throughout the circuit. The TTWB3010-1 plays a crucial role in many high-frequency communication systems by providing essential impedance matching and signal balancing functions.
Specifications: (Note: Specific electrical parameters like inductance, turns ratio, and isolation voltage will vary based on the exact configuration and application. Consult the datasheet for precise values.)
Packaging: Tape and Reel