EN
  • EN
  • DE

TTWB-1.5-ALD

Part No TTWB-1.5-ALD
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (T)
Description Surface Mount Wideband RF Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 383290-TTWB-1.5-ALD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TTWB-1.5-ALD CAD Model

Description

The TTWB-1.5-ALD is a wideband transformer designed and manufactured by Coilcraft. These transformers are engineered for applications requiring a wide frequency range with minimal signal distortion. Their construction and material selection prioritize signal integrity and performance in demanding environments.

Applications:

  • Broadband amplifiers
  • Cable modems
  • Set-top boxes
  • RF transceivers
  • Satellite communications

Features:

  • Wide bandwidth performance
  • Low insertion loss
  • Excellent return loss
  • Surface mount design
  • Compact size
  • RoHS compliant

Benefits:

  • Improved signal fidelity across a broad frequency range
  • Minimized signal attenuation for enhanced performance
  • Reduced signal reflections for better impedance matching
  • Simplified assembly process
  • Reduced board space requirements
  • Compliance with environmental regulations

Additional Details:

The TTWB-1.5-ALD is designed to maintain consistent performance across its specified frequency band. The transformer's internal construction minimizes parasitic effects that can degrade signal quality. The surface mount package facilitates automated assembly, contributing to lower manufacturing costs and improved reliability. High-quality magnetic materials are used to ensure stable performance over temperature and time. The device is specifically engineered to meet the requirements of high-speed data transmission and signal processing applications. Its wide bandwidth allows it to handle complex waveforms with minimal distortion. This transformer is a critical component in systems where signal integrity and performance are paramount.

Specifications: (Note: Specific electrical parameters like inductance, turns ratio, and isolation voltage will vary based on the exact configuration and application. Consult the datasheet for precise values.)

Packaging: Tape and Reel

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Atmel
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $4.3014
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1086 $59.0634
46+ $2.5506 $117.3276
71+ $2.4709 $175.4339
97+ $2.3912 $231.9464
125+ $2.3115 $288.9375
168+ $2.0725 $348.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess