EN
  • EN
  • DE

Q4470-CLD

Part No Q4470-CLD
Manufacturer Coilcraft
Catalog OEM Parts (O - R)
Description Transformer, miniature, 5-5V, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031261-Q4470-CLD
Categories OEM Parts(O-R)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Q4470-CLD CAD Model

Description

The Q4470-CLD is a high-performance RF inductor manufactured by Coilcraft. It is designed for use in a wide range of radio frequency applications, providing excellent electrical characteristics and compact size. This inductor is particularly well-suited for impedance matching, filtering, and RF choke applications.

Applications:

  • Wireless Communication Devices: Used in mobile phones, tablets, and other wireless devices for impedance matching and filtering in RF circuits.
  • RF Transceivers: Employed in RF transceivers for impedance matching and signal conditioning.
  • Low Noise Amplifiers (LNAs): Integrated into LNAs for noise filtering and impedance matching.
  • Filters: Utilized in bandpass, lowpass, and highpass filters for signal filtering and noise reduction.
  • RF Chokes: Used as RF chokes to block high-frequency signals in various applications.

Features:

  • High Q Factor: Offers a high Q factor, resulting in low insertion loss and high efficiency.
  • Tight Tolerance: Provides tight inductance tolerance for consistent performance.
  • Surface Mount Technology (SMT): Designed for easy surface mount assembly.
  • Compact Size: Available in a small package size, ideal for space-constrained applications.
  • Excellent Self-Resonant Frequency: Features a high self-resonant frequency for wideband performance.

Benefits:

  • Improved RF Performance: High Q factor and tight tolerance enhance the performance of RF circuits.
  • Easy Assembly: Surface mount design simplifies the assembly process.
  • Space Saving: Small package size allows for integration into compact devices.
  • Wideband Operation: High self-resonant frequency enables operation over a wide frequency range.
  • Reliable Performance: Robust design ensures reliable performance in demanding applications.

Additional Details:

The Q4470-CLD is constructed using high-quality materials and advanced manufacturing techniques to ensure consistent and reliable performance. Key specifications include the inductance value, Q factor, self-resonant frequency, DC resistance (DCR), and current rating. The inductor's performance is highly dependent on the PCB layout, so careful consideration should be given to the layout to minimize parasitic effects. Detailed information about the inductor's performance at various frequencies can be found in the product datasheet. The device is typically used in conjunction with capacitors and other components to create specific RF circuits.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Texas Instruments
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5300 $54.3600
27+ $3.7169 $100.3563
42+ $3.6008 $151.2336
58+ $3.4846 $202.1068
75+ $3.3685 $252.6375
100+ $3.0200 $302.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,496 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess