EN
  • EN
  • DE

MSS5131-222MLC

Part No MSS5131-222MLC
Manufacturer Coilcraft
Catalog Misc Products
Description Shielded Power Inductors - MSS5131
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831758-MSS5131-222MLC
Ultra Librarian 3D Model Ultra Librarian MSS5131-222MLC CAD Model

Description

The Coilcraft MSS5131-222MLC is a shielded power inductor designed for use in various power conversion and filtering applications. As part of the MSS5131 series, it offers a combination of compact size and high performance, making it suitable for space-constrained applications that require efficient power handling. The "222" designation indicates an inductance value of 2.2 µH, and the "MLC" likely denotes a specific tolerance range or packaging configuration.

Applications:

  • DC-DC Converters: Employed in buck, boost, and buck-boost converters for voltage regulation in portable devices and power supplies.
  • Power Supplies: Used in various power supplies for filtering and energy storage.
  • Point-of-Load (POL) Regulators: Integrated into POL regulators to provide efficient power delivery to sensitive components.
  • Portable Devices: Suitable for battery-powered devices like smartphones, tablets, and wearables, requiring efficient power management.
  • Noise Filtering: Utilized in circuits where EMI reduction is crucial for stable operation.

Features:

  • Shielded Construction: Provides excellent EMI shielding, reducing electromagnetic interference and ensuring stable circuit operation.
  • High Current Handling: Designed to handle high current levels without significant inductance drop.
  • Low DC Resistance (DCR): Minimizes power losses, enhancing overall efficiency in power conversion systems.
  • Compact Size: Small footprint allows for use in space-constrained applications, optimizing board layout.
  • RoHS Compliant: Meets RoHS environmental standards, ensuring lead-free manufacturing and environmental responsibility.

Benefits:

  • Reduced EMI: The shielded construction effectively minimizes electromagnetic interference, maintaining signal integrity in sensitive circuits.
  • Improved Energy Efficiency: Low DCR reduces power losses, contributing to higher efficiency in power conversion systems.
  • Compact Design: Its small footprint allows for efficient use of board space, enabling more compact designs.
  • Reliable Performance: Designed for stable and consistent performance across various operating conditions.
  • Optimized Power Management: Enhances power management in various electronic devices, improving battery life and overall system performance.

The MSS5131-222MLC inductor features a specific inductance of 2.2 µH, a saturation current rating that defines the maximum current it can handle before inductance significantly decreases, and a low DCR value that minimizes resistive losses. It is typically designed for surface mount technology (SMT), making it compatible with automated assembly processes. The materials used in its construction are selected to ensure it can withstand the high temperatures associated with reflow soldering. Applications requiring efficient power conversion and filtering in a small form factor are ideal candidates for this inductor. These include power supplies, DC-DC converters, and various portable electronic devices.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5793 $57.9300
245+ $0.4754 $116.4730
380+ $0.4606 $175.0280
520+ $0.4458 $231.8160
675+ $0.4308 $290.7900
900+ $0.3862 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess