EN
  • EN
  • DE

LPS4018-184MLC

Part No LPS4018-184MLC
Manufacturer Coilcraft
Catalog Misc Products
Description Shielded Power Inductors LPS4018
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828233-LPS4018-184MLC
Ultra Librarian 3D Model Ultra Librarian LPS4018-184MLC CAD Model

Description

The LPS4018-184MLC is a shielded power inductor produced by Coilcraft. This component is engineered for efficient power conversion in a compact form factor, making it suitable for a variety of applications including DC-DC converters and power supplies.

Applications:

  • DC-DC Converters: Employed in step-up, step-down, and inverting converters to efficiently regulate voltage levels.
  • Point-of-Load (POL) Regulators: Provides stable and efficient power delivery at the point of load, reducing losses and improving performance.
  • Power Supplies for Portable Devices: Ideal for use in smartphones, tablets, laptops, and other battery-powered devices requiring efficient power management.
  • LED Lighting: Used in LED drivers to regulate current and voltage, ensuring optimal LED performance and longevity.
  • Filtering Circuits: Implemented in noise filtering circuits to reduce electromagnetic interference (EMI) and improve signal integrity in electronic systems.

Features:

  • Shielded Construction: Minimizes electromagnetic interference, ensuring stable and reliable performance in sensitive electronic circuits.
  • High Saturation Current: Capable of handling high ripple currents without significant inductance drop, ensuring stable operation under varying load conditions.
  • Low DC Resistance (DCR): Reduces power losses, improving overall efficiency and minimizing heat generation.
  • Compact Size: Saves valuable board space, making it suitable for use in space-constrained applications.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing, ensuring compliance with environmental regulations.

Benefits:

  • Improved Efficiency: Low DCR minimizes power dissipation, leading to higher overall efficiency and reduced heat generation in power conversion circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance and reducing noise in sensitive circuits.
  • Space Saving: Compact size allows for use in densely populated circuits and smaller form-factor devices, maximizing board real estate.
  • Reliable Performance: Designed for stable operation under various operating conditions, ensuring long-term reliability and consistent performance.
  • Enhanced Power Quality: Provides stable and clean power delivery, improving the overall performance and reliability of the electronic system.

Technical Specifications: The LPS4018-184MLC features an inductance of 18 μH. It is designed to handle high saturation currents, ensuring efficient performance even under peak load conditions. The inductor has a very low DC resistance, minimizing power losses and maximizing energy transfer. The shielded construction ensures minimal electromagnetic interference, contributing to stable and reliable performance in sensitive electronic circuits. The core material is optimized for high-frequency operation, making it an excellent choice for modern power conversion applications.

Coilcraft's LPS4018 series inductors are well-regarded for their robust performance and reliability in demanding power applications. The LPS4018-184MLC is an excellent choice for designers seeking a compact, efficient, and reliable inductor for their power supply and DC-DC converter designs.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess