EN
  • EN
  • DE

LPS4012-472MLB

Part No LPS4012-472MLB
Manufacturer Coilcraft
Catalog Misc Products
Description Shielded Power Inductors – LPS4012
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828231-LPS4012-472MLB
Ultra Librarian 3D Model Ultra Librarian LPS4012-472MLB CAD Model

Description

The LPS4012-472MLB is a shielded power inductor manufactured by Coilcraft. It is designed for applications requiring efficient power conversion and compact size, particularly in DC-DC converters and power supplies.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and inverting converters to regulate voltage levels efficiently.
  • Point-of-Load (POL) Regulators: Provides stable and efficient power delivery at the point of load, minimizing losses.
  • Power Supplies for Portable Devices: Suitable for smartphones, tablets, laptops, and other battery-powered electronics.
  • LED Lighting: Used in LED drivers to regulate current and voltage for optimal LED performance.
  • Filtering Applications: Employed in noise filtering circuits to reduce electromagnetic interference (EMI) and improve signal integrity.

Features:

  • Shielded Construction: Minimizes electromagnetic interference, ensuring stable and reliable performance.
  • High Current Handling: Capable of supporting high ripple currents without saturation, maintaining inductance value.
  • Low DC Resistance (DCR): Enhances efficiency by reducing power losses and improving thermal performance.
  • Compact Size: Saves valuable board space, allowing for use in space-constrained applications.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing, ensuring compliance with regulations.

Benefits:

  • Improved Efficiency: Low DCR minimizes power dissipation, leading to higher overall efficiency and reduced heat generation.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance and reducing noise.
  • Space Saving: Compact size allows for use in densely populated circuits and smaller form-factor devices.
  • Reliable Performance: Designed for stable operation under various operating conditions, ensuring long-term reliability.
  • Enhanced Power Quality: Provides stable power delivery, reducing noise and improving the overall performance of the system.

Technical Specifications: The LPS4012-472MLB features an inductance of 4.7 μH. It is designed to handle high saturation currents, which allows it to perform efficiently even under peak load conditions. The inductor has a very low DC resistance, ensuring minimal power loss and efficient energy transfer. The shielded construction reduces electromagnetic interference, which helps maintain signal integrity and reduces noise in sensitive electronic circuits. This inductor uses a ferrite core, known for its high efficiency and stable performance across a range of temperatures.

Coilcraft's LPS4012 series inductors are renowned for their robust performance and reliability in demanding power applications. The LPS4012-472MLB is an excellent choice for designers seeking a compact, efficient, and reliable inductor for their power supply and DC-DC converter needs.

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3250 $50.3750
375+ $0.2667 $100.0125
585+ $0.2583 $151.1055
800+ $0.2500 $200.0000
1,035+ $0.2417 $250.1595
1,385+ $0.2167 $300.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess