EN
  • EN
  • DE

LPO4812-103KLC

Part No LPO4812-103KLC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Power inductor, 10/20% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1070680-LPO4812-103KLC
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPO4812-103KLC CAD Model

Description

The LPO4812-103KLC is a power inductor manufactured by Coilcraft. This inductor is designed for power applications requiring robust performance, efficient energy storage, and minimal electromagnetic interference.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and inverting configurations.
  • Power Supplies: Provides stable and efficient power delivery in various electronic devices.
  • Filtering Circuits: Reduces noise and ripple in power lines.
  • Voltage Regulators: Ensures stable voltage output for sensitive components.
  • RF Applications: Impedance matching and filtering in radio frequency circuits.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Saturation Current: Provides stable inductance under high current conditions.
  • Low DC Resistance (DCR): Reduces power loss and increases efficiency.
  • Surface Mount Technology (SMT): Enables automated assembly and compact designs.
  • Ferrite Core: High inductance with low core loss.

Benefits:

  • Increased Efficiency: Low DCR minimizes energy dissipation, improving efficiency and reducing heat.
  • Reduced EMI: Shielded design reduces electromagnetic noise, ensuring stable operation in sensitive environments.
  • Compact Size: SMT design allows for dense circuit layouts.
  • Reliable Performance: Rugged construction ensures consistent performance across a broad range of operating conditions.
  • Simplified Assembly: SMT allows for streamlined manufacturing processes.

Additional Details:

The LPO4812-103KLC inductor from Coilcraft uses a ferrite core. Key electrical specifications, including inductance (likely 10µH based on the “103” designation), saturation current, and DCR, are specific to the model. Always consult the official Coilcraft datasheet for accurate data. Designed to operate within a specified temperature range, ensuring reliability in diverse environments.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Lowest to $0.1543

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess