EN
  • EN
  • DE

LPO1704-154MC

Part No LPO1704-154MC
Manufacturer Coilcraft
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989562-LPO1704-154MC
Categories OEM Parts(J-L)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPO1704-154MC CAD Model

Description

The LPO1704-154MC is a power inductor manufactured by Coilcraft. It is designed for use in DC-DC converters and other power applications, offering high current handling capability and low DC resistance. The LPO series is known for its compact size and high performance.

Applications:

  • DC-DC Converters: Used as an energy storage element in DC-DC converters for voltage regulation.
  • Power Supplies: Employed in power supplies for filtering and energy storage.
  • Point-of-Load (POL) Regulators: Integrated into POL regulators for efficient power delivery.
  • Filtering Circuits: Used in filtering circuits to reduce noise and ripple.
  • Automotive Electronics: Employed in automotive electronic systems for power management.

Features:

  • High Current Handling: Capable of handling high DC currents without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • High Efficiency: Low DCR minimizes power loss and improves overall efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference.
  • Compact Design: Small size allows for integration into small form-factor devices.
  • Reliable Operation: Designed for reliable performance in demanding applications.
  • Environmentally Friendly: RoHS compliance ensures it meets environmental standards.

Additional Details:

The LPO1704-154MC power inductor has a specified inductance value, saturation current, and DC resistance. It is essential to consult the Coilcraft datasheet for the specific values of these parameters. The inductor is typically mounted on a printed circuit board (PCB) using surface mount technology (SMT). Proper PCB layout techniques should be used to minimize EMI and optimize performance. The inductor is designed to operate over a specified temperature range. It is important to avoid exceeding the maximum operating temperature. The shielded construction helps to reduce electromagnetic interference, which can be critical in sensitive electronic circuits. The inductor is commonly used in applications where high efficiency and low EMI are required. The materials used in the inductor are selected to ensure high reliability and long-term performance. The inductor is available in tape and reel packaging for automated assembly processes. The component should be handled with care to avoid physical damage. This inductor is especially useful in modern electronic designs requiring a compact, efficient, and robust power management solution and compliance with environmental regulations.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
TT Electronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess