EN
  • EN
  • DE
  • IT

DT5022P-474MLD

Part No DT5022P-474MLD
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822117-DT5022P-474MLD
Ultra Librarian 3D Model Ultra Librarian DT5022P-474MLD CAD Model

Description

The DT5022P-474MLD is a high-performance power inductor manufactured by Coilcraft. This inductor is specifically designed for use in DC-DC converters and power supply applications where high efficiency and small size are critical. Its robust construction and optimized design allow it to handle high current levels while maintaining excellent electrical characteristics.

Applications

  • DC-DC Converters: Used as the main energy storage component in buck, boost, and buck-boost converters.
  • Power Supplies: Employed in switching power supplies for computers, servers, and telecommunications equipment.
  • Point-of-Load (POL) Regulators: Utilized in POL regulators to provide localized power conversion close to the load.
  • LED Lighting: Integrated into LED driver circuits to regulate current and voltage.
  • Automotive Electronics: Found in automotive power systems for various electronic control units (ECUs).

Features

  • High Current Handling: Designed to handle high DC currents without significant performance degradation.
  • Low DC Resistance (DCR): Low DCR minimizes power losses and improves overall efficiency.
  • Shielded Construction: Shielded construction reduces electromagnetic interference (EMI) and noise.
  • Small Footprint: Compact size allows for use in space-constrained applications.
  • High Saturation Current: High saturation current ensures stable inductance under high current conditions.

Benefits

  • Improved Efficiency: Low DCR contributes to higher efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction minimizes EMI, ensuring compliance with regulatory standards.
  • Compact Design: Small footprint enables miniaturization of power supply designs.
  • Reliable Performance: Designed for reliable operation in demanding environments.
  • Stable Inductance: High saturation current maintains stable inductance under varying load conditions.

Additional Details

The DT5022P-474MLD inductor has an inductance value of 470µH (474). It is designed to operate over a wide temperature range, making it suitable for various industrial and automotive applications. The inductor's core material is carefully selected to provide optimal performance in terms of inductance stability and core losses. The termination finish is typically lead-free, ensuring compliance with RoHS regulations. This inductor is suitable for automated pick and place assembly, which simplifies manufacturing processes. It is essential to consult the manufacturer's datasheet for detailed specifications, including operating temperature range, saturation current, and DCR values, to ensure proper application and performance.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess