EN
  • EN
  • DE

S32K324NHT1MMMST

Part No S32K324NHT1MMMST
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description MCU S32K324, 4MB flash, ARM M7 multi core
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467282-S32K324NHT1MMMST
Manufacturer NXP
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Dual-Core
Speed 160MHz
Connectivity CANbus, Ethernet, FlexIO, I2C, I3C, LIN, QSPI, SAI, SPI, UART/USART
Peripherals DMA, I²S, Serial Audio, WDT
Number of I/O 218
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Supplier Device Package 257-LFBGA (14x14)
Package / Case 257-LFBGA
Ultra Librarian 3D Model Ultra Librarian S32K324NHT1MMMST CAD Model

Description

The S32K324NHT1MMMST by NXP stands as a highly sophisticated component within the realm of electronic components, particularly notable for its prime designation under the NXP brand's MCU S32K series. This microcontroller (MCU) is engineered leveraging the advanced capabilities of the ARM Cortex-M7 processor, a multi-core architecture designed to deliver high-performance computational power and efficiency in processing complex algorithms and tasks. What makes this MCU distinct is its generous provision of 4MB of embedded flash memory, a feature that significantly enhances its storage capabilities, allowing it to support a wide range of intensive applications such as automotive control units, industrial automation systems, and sophisticated Internet of Things (IoT) devices. Its robust design ensures reliability and performance, Meeting the stringent requirements of modern electronic systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess