EN
  • EN
  • DE

DS1608C-153MLC

Part No DS1608C-153MLC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Power inductor, shielded, 20% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056058-DS1608C-153MLC
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1608C-153MLC CAD Model

Description

The Coilcraft DS1608C-153MLC is a high-performance, shielded power inductor designed for use in various power supply and filtering applications. This inductor is engineered to provide efficient energy storage and conversion, making it suitable for demanding electronic circuits.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power Amplifiers: Provides filtering and impedance matching in audio and RF power amplifiers.
  • LED Lighting: Filters power supply noise in LED driver circuits.
  • EMI Filtering: Reduces electromagnetic interference in sensitive electronic devices.
  • Voltage Regulators: Used in linear and switching voltage regulators.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Capacity: Handles high current levels without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Small Footprint: Compact size for space-constrained applications.
  • Operating Temperature Range: Wide operating temperature range for reliability in harsh environments.

Benefits

  • Improved Efficiency: Low DCR minimizes power losses, increasing overall circuit efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, ensuring compliance with regulatory standards.
  • Enhanced Performance: Provides stable and reliable performance in demanding applications.
  • Compact Design: Small footprint allows for integration into space-constrained designs.
  • Increased Reliability: Robust design ensures long-term reliability and stability.

Additional Details

The Coilcraft DS1608C-153MLC features a ferrite core material optimized for high-frequency operation. Its inductance value is specifically designed to provide optimal energy storage and filtering. The shielded construction helps to prevent electromagnetic interference from affecting nearby components. It is crucial to consult the Coilcraft datasheet for detailed specifications, including inductance, DCR, saturation current, and operating temperature range. Proper PCB layout and component placement are essential for maximizing the inductor's performance and minimizing EMI. This inductor is designed to meet industry standards for safety and performance, making it suitable for use in a variety of electronic devices. It is commonly used in power supplies, voltage regulators, and filtering circuits to improve efficiency and reduce noise.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess