EN
  • EN
  • DE

DO1608C-104C

Part No DO1608C-104C
Manufacturer Coilcraft
Catalog OEM Parts (C - E)
Description OBSOLETE See web site for new part number. Part was alw
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007456-DO1608C-104C
Categories OEM Parts(C-E)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DO1608C-104C CAD Model

Description

The DO1608C-104C is a high-performance, shielded power inductor manufactured by Coilcraft. This inductor is designed for use in a wide range of power supply applications where efficiency, small size, and reliable performance are critical.

Applications:

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power supplies for portable devices: Ideal for smartphones, tablets, and other battery-powered electronics.
  • Point-of-Load (POL) regulators: Provides efficient power delivery to sensitive components.
  • Filtering applications: Reduces noise and ripple in power lines.
  • LED lighting: Used in LED drivers for efficient power conversion.

Features:

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • High current handling: Capable of withstanding high saturation currents.
  • Low DC resistance (DCR): Improves efficiency and reduces power loss.
  • Small size: Compact design allows for use in space-constrained applications.
  • RoHS compliant: Environmentally friendly and compliant with regulatory requirements.
  • Operating temperature range: -40°C to +125°C.
  • Inductance: 100µH

Benefits:

  • Improved efficiency: Low DCR minimizes power loss and maximizes efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, preventing noise from affecting surrounding components.
  • Compact design: Small size allows for use in portable and space-constrained applications.
  • Reliable performance: High current handling and wide operating temperature range ensure reliable operation in demanding environments.
  • Simplified design: Easy to integrate into existing power supply designs.

Additional Details:

The DO1608C-104C inductor features a ferrite core material which contributes to its high inductance and current handling capabilities. Its shielded construction helps to reduce electromagnetic interference, making it suitable for use in sensitive electronic devices. This inductor is designed for surface mount technology (SMT) and can be easily soldered onto printed circuit boards using standard reflow soldering techniques.

Technical Specifications:

  • Inductance: 100 µH ±20%
  • DC Resistance (DCR): 0.78 Ohms (typical)
  • Saturation Current (Isat): 0.45 A (current at which inductance drops by 20%)
  • RMS Current (Irms): 0.42 A (current that causes a 40°C temperature rise)
  • Shielded: Yes
  • Termination Style: SMD/SMT
  • Height: 2.1mm
  • Length: 4.3mm
  • Width: 4.3mm

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0658
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess